EN
  • EN
  • DE

MAX978ESE+T

Part No MAX978ESE+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR QUAD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Elements 4
Output Type CMOS, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Voltage - Input Offset (Maximum) 2mV @ 5V
Current - Input Bias (Maximum) 0.075μA @ 5.5V
Maximum Quiescent Current 650μA
CMRR, PSRR (Typ) 95dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 28ns
Hysteresis 4mV
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 16-SOIC
Win Source Part Number 707565-MAX978ESE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX978
Introduction Date January 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX978ESE+T CAD Model

Description

Maxim Integrated's MAX978ESE+T - High-Efficiency, Low-Power, Single-Supply Op Amp

The MAX978ESE+T from Maxim Integrated is a precision operational amplifier that combines high-performance with low-power consumption, making it an ideal choice for a wide range of applications. This op amp operates from a single +2.7V to +5.5V power supply, which allows for seamless integration into battery-powered devices and systems that require efficient power management.

Designed with a focus on maximizing the efficiency, the MAX978ESE+T features a low quiescent current of just 750µA per amplifier at +5V. Despite its low-power operation, this op amp does not compromise on speed, offering a gain-bandwidth product of 8MHz. This combination of efficiency and speed makes it suitable for portable and low-power applications where preserving battery life is crucial.

One of the standout features of the MAX978ESE+T is its rail-to-rail output capability, which provides increased dynamic range, especially useful in single-supply operations. This feature allows the output to swing close to the power supply rails, maximizing the signal amplitude without the need for additional power supplies.

The MAX978ESE+T also boasts a low input bias current of 1nA and an offset voltage of just 500µV, ensuring high accuracy in signal amplification and processing. Its excellent DC precision parameters make it suitable for sensor interfacing, ADC buffer amplifiers, and other precision applications.

With its extended temperature range of -40°C to +85°C, the MAX978ESE+T is robust and reliable, capable of operating in challenging environmental conditions. This operational amplifier comes in a space-saving 16-pin narrow SO package, making it a compact choice for designs where board space is at a premium.

In summary, the MAX978ESE+T operational amplifier from Maxim Integrated is a high-quality component that offers an optimal balance between power efficiency and performance. Its low-power operation, rail-to-rail output, and precision characteristics make it an excellent choice for designers looking to enhance their electronic systems without compromising on size or battery life.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9875 $53.8875
21+ $4.9128 $103.1688
32+ $4.7593 $152.2976
44+ $4.6058 $202.6552
57+ $4.4523 $253.7811
76+ $3.9917 $303.3692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,578 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess