EN
  • EN
  • DE

MAX98090AEWJ+T

Part No MAX98090AEWJ+T
Manufacturer Maxim Integrated
Catalog Interface - CODECs
Description 10 - 43MHz 18 Bit Color FPD-Link III Serializer with Bidirectional Control Channel 40-WQFN -40 to 105
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Interface I2C, I2S, Serial
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of A/D Converters 1
Number of D/A Converters 1
Number of Pins 40
Resolution 3 B
RoHS Compliant
Sampling Rate 96 ksps
Type General Purpose
Win Source Part Number 1075872-MAX98090AEWJ+T
Categories Interface - CODECs
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX98090AEWJ+T CAD Model

Description

The MAX98090AEWJ+T is a high-performance, low-power audio codec from Maxim Integrated, designed to deliver outstanding audio quality in a compact package. This audio codec is ideal for portable applications where space and power efficiency are critical, such as mobile phones, tablets, and other multimedia devices.

Key Features

  • Advanced Audio Processing: The codec features an integrated digital signal processor (DSP) that provides advanced audio processing capabilities, including 3D stereo enhancement, dynamic range control, and digital filtering.
  • High-Quality Audio: With a 24-bit audio DAC and ADC, the MAX98090AEWJ+T ensures high-fidelity audio playback and recording, supporting sample rates up to 48kHz.
  • Low Power Consumption: Designed for battery-powered devices, it offers exceptional power efficiency, which helps to extend the battery life of the end product.
  • Flexibility: The codec supports multiple audio interfaces, including I2S, left-justified, and PCM, providing flexibility in system design and compatibility with a wide range of processors and applications.
  • Integrated Microphone Amplifiers: It includes two differential microphone inputs with programmable gain and an integrated microphone bias voltage generator, simplifying the design of audio input stages.

Package and Integration

The MAX98090AEWJ+T is available in a compact 40-pin WLP (Wafer-Level Package) that minimizes the footprint on the PCB and is suitable for space-constrained applications. The codec is also designed for easy integration into system designs, with minimal external components required, reducing the overall bill of materials and simplifying the design process.

Applications

This audio codec is versatile and can be used in a variety of applications where high-quality audio performance is required. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Bluetooth Headsets
  • Audio Docking Stations
  • VoIP and Conference Systems

With its combination of audio performance, power efficiency, and integration features, the MAX98090AEWJ+T from Maxim Integrated stands out as a top choice for designers looking to enhance the audio experience in their next-generation portable devices.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8142 $54.5136
18+ $5.5912 $100.6416
28+ $5.4164 $151.6592
39+ $5.2417 $204.4263
50+ $5.0670 $253.3500
67+ $4.5428 $304.3676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,889 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess