EN
  • EN
  • DE

MAX98095EWG+T

Part No MAX98095EWG+T
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description MULTICHANNEL AUDIO HUB WITH FLEX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Audio Signal Processor
Applications Audio Systems
Number of Channels 1
Interface I2C, SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number MAX98095
Standard Package 2,000 pcs
ECCN OBSOLETE
Win Source Part Number 216108-MAX98095EWG+T
Ultra Librarian 3D Model Ultra Librarian MAX98095EWG+T CAD Model

Description

Maxim Integrated's MAX98095EWG+T Audio Codec

The MAX98095EWG+T is a versatile and high-performance audio codec from Maxim Integrated, designed to deliver exceptional audio quality with low power consumption. This integrated circuit is a perfect solution for a wide range of audio applications, such as mobile devices, portable media players, and other handheld devices where space is at a premium and power efficiency is crucial.

Featuring a highly flexible audio interface, the MAX98095EWG+T supports a variety of audio formats and data interfaces. It includes a 24-bit stereo DAC (Digital-to-Analog Converter) and a 24-bit ADC (Analog-to-Digital Converter), ensuring high-fidelity audio playback and recording capabilities. The device also offers a seamless interface for digital signal processors (DSPs), allowing for advanced audio signal processing and enhancements.

One of the standout features of the MAX98095EWG+T is its low power consumption, which extends the battery life of portable devices. The codec operates on a single 1.8V power supply, with the analog voltage range being flexible from 1.71V to 3.6V. Additionally, it includes a flexible clocking scheme, which reduces the need for multiple clock sources and simplifies system design.

The MAX98095EWG+T also includes multiple analog inputs and outputs, headphone and line outputs, as well as a mono speaker amplifier, making it a highly integrated audio solution. Its programmable digital filters and dynamic range control further enhance the audio experience, allowing for customization to suit various acoustic environments and preferences.

Designed with portability in mind, the MAX98095EWG+T comes in a compact, 40-pin WLP (Wafer-Level Packaging) that is both space-saving and conducive to modern, slim device designs. This codec is also fully specified over the -40°C to +85°C extended temperature range, ensuring reliable performance in a variety of operating conditions.

In summary, Maxim Integrated's MAX98095EWG+T is a high-quality, low-power audio codec that offers a comprehensive set of features for premium audio performance in portable applications. Its integration of multiple functions and advanced audio processing capabilities make it an ideal choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8293 $64.9758
13+ $8.8854 $115.5102
21+ $8.6082 $180.7722
28+ $8.3299 $233.2372
36+ $8.0527 $289.8972
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess