EN
  • EN
  • DE

MAX98334EWL+T

Part No MAX98334EWL+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC INTEGRATED CIRCUIT / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX983
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 216123-MAX98334EWL+T
Ultra Librarian 3D Model Ultra Librarian MAX98334EWL+T CAD Model

Description

Maxim Integrated MAX98334EWL+T Mono Class D Amplifier

The MAX98334EWL+T from Maxim Integrated is a high-efficiency, mono Class D audio amplifier designed to deliver outstanding audio performance for a wide range of applications. Ideal for portable and space-constrained devices, this compact audio solution comes in a 9-WLP (Wafer Level Package) that measures just 1.345mm x 1.345mm, making it perfect for integration into modern electronic devices where space is at a premium.

With a 3.2W output power into a 4Ω load and a 5V power supply, the MAX98334EWL+T provides ample volume for its size, ensuring clear and powerful sound reproduction. The amplifier operates over a 2.5V to 5.5V supply voltage range, offering versatility in various power environments. This feature, coupled with its high 92% efficiency, makes it an energy-conscious choice for battery-powered applications.

The device boasts a low 0.013% THD+N at 1kHz, which guarantees high-fidelity audio output, making it suitable for applications where sound quality is paramount. Additionally, the MAX98334EWL+T includes a digital gain control, a click-and-pop suppression feature, and a comprehensive set of protections, including output short-circuit and thermal overload protection, to ensure reliable operation under different conditions.

Furthermore, the MAX98334EWL+T supports a range of input configurations, including differential, single-ended, and fully differential inputs, providing flexibility in system design. The device also features a low 1.5mA quiescent current, which contributes to extended battery life in portable applications.

Designed to be user-friendly, the MAX98334EWL+T requires minimal external components, which simplifies the design process and accelerates time to market for product developers. Its advanced features and integration make it an excellent choice for designers looking to enhance the audio experience in smartphones, tablets, laptops, as well as in portable speakers, and other compact multimedia devices.

In summary, the MAX98334EWL+T is a robust, high-performance audio amplifier that combines small size, high efficiency, and excellent sound quality, making it a top choice for manufacturers aiming to improve the audio capabilities of their products without compromising on space or power consumption.

You May Also Be Interested in

Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8152 $57.7824
30+ $3.9513 $118.5390
46+ $3.8277 $176.0742
63+ $3.7041 $233.3583
81+ $3.5805 $290.0205
108+ $3.2097 $346.6476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess