EN
  • EN
  • DE

MAX98357BEWL+T

Part No MAX98357BEWL+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono Class-D 9-Pin WLP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 85 °C
Max Output Power 3.2 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Number of Channels 1
Number of Pins 9
Packaging Tape & Reel (TR)
Power Supply Rejection Ratio (PSRR) 77 dB
Radiation Hardening No
RoHS Compliant
Voltage Gain 15 dB
Win Source Part Number 1075876-MAX98357BEWL+T
Categories Linear - Amplifiers - Audio
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX98357BEWL+T CAD Model

Description

Maxim Integrated MAX98357BEWL+T Digital Audio Amplifier

The MAX98357BEWL+T from Maxim Integrated is a high-efficiency, low-power, Class D audio amplifier that offers a sophisticated solution for compact digital audio applications. Designed to deliver exceptional audio performance, this amplifier is an ideal choice for designers looking to enhance the sound quality in portable devices, such as smartphones, tablets, and laptops, as well as in home audio systems, gaming consoles, and IoT devices.

Key Features

  • High-Quality Sound: With its advanced Class D architecture, the MAX98357BEWL+T ensures high-fidelity audio playback, providing a rich and clear sound experience.
  • Efficient Power Usage: The amplifier operates with high efficiency, which not only conserves power but also minimizes the heat generated during operation, thereby extending battery life in portable applications.
  • Simple Integration: This component features an integrated digital audio interface that supports I2S, left-justified, right-justified, and TDM data formats, making it highly versatile and easy to integrate with various digital audio sources.
  • Compact Footprint: The MAX98357BEWL+T comes in a small WLP package, which is perfect for space-constrained applications, enabling designers to maintain slim and sleek product designs.
  • Adjustable Gain Settings: It offers multiple gain settings that can be configured without the need for external components, simplifying the design and reducing the bill of materials.

Technical Specifications

  • Output Power: Capable of delivering up to 3.2W of output power into a 4Ω load.
  • Supply Voltage: Operates across a wide range of supply voltages from 2.5V to 5.5V, accommodating various power requirements.
  • THD+N: Maintains a low total harmonic distortion plus noise (THD+N) characteristic, ensuring audio clarity.
  • EMI Reduction: Features spread-spectrum modulation, which helps in reducing electromagnetic interference (EMI).

With its plug-and-play simplicity and minimally required external components, the MAX98357BEWL+T streamlines the design process for engineers and product developers. Whether you're creating a new set of wireless speakers or upgrading the audio circuitry in a handheld device, Maxim Integrated's digital audio amplifier provides a reliable and high-quality audio amplification solution that meets the demands of today's digital sound technologies.

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5133 $57.8059
56+ $2.0628 $115.5168
87+ $1.9982 $173.8434
120+ $1.9335 $232.0200
155+ $1.8699 $289.8345
207+ $1.6759 $346.9113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,049 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess