EN
  • EN
  • DE

MAX98373EFF+TCPP

Part No MAX98373EFF+TCPP
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075878-MAX98373EFF+TCPP
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX98373EFF+TCPP CAD Model

Description

Maxim Integrated MAX98373EFF+TCPP Digital Audio Amplifier

The Maxim Integrated MAX98373EFF+TCPP is a cutting-edge digital audio amplifier that brings high-quality sound amplification to a variety of consumer electronics. This compact, efficient, and versatile integrated circuit (IC) is an ideal solution for designers looking to enhance the audio performance of their products without compromising on space or power consumption.

At the heart of the MAX98373EFF+TCPP is Maxim's proprietary audio technology, which enables the delivery of rich, clear, and powerful sound. The device features a digital input, eliminating the need for external digital-to-analog converters and simplifying the audio signal chain. It supports a wide range of input formats, including I2S, left-justified, and TDM audio data, providing flexibility for integration with various audio sources.

The amplifier boasts a high-efficiency Class D operation, which not only reduces power loss but also minimizes heat generation, making it an excellent choice for compact and portable devices where thermal management is a concern. With its built-in spread-spectrum modulation, the MAX98373EFF+TCPP also helps to lower electromagnetic interference (EMI), ensuring compliance with regulatory standards and reducing the need for additional EMI mitigation components.

This audio amplifier IC is further enhanced with integrated protection features, such as overcurrent protection, overtemperature protection, and undervoltage lockout, which safeguard the IC and the connected speakers from potential damage. Additionally, the MAX98373EFF+TCPP includes a dynamic range compressor and an onboard digital audio processor, allowing for fine-tuning of the audio output to achieve the desired sound profile.

The MAX98373EFF+TCPP comes in a compact 30-pin TQFN package with a thermally enhanced pad, making it suitable for space-constrained applications. It is perfect for use in wireless speakers, soundbars, portable audio devices, and other applications where high-quality audio amplification is required. With Maxim Integrated's reputation for reliability and performance, the MAX98373EFF+TCPP stands out as a top-tier solution for advanced audio systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.3269
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess