EN
  • EN
  • DE

MAX9867EWV+

Part No MAX9867EWV+
Manufacturer Maxim Integrated
Description Ultra-Low Power Stereo Audio Codec
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215486-MAX9867EWV+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9867EWV+ CAD Model

Description

Maxim Integrated's MAX9867EWV+: High-Performance Audio Codec

The MAX9867EWV+ is a versatile and highly integrated audio codec from Maxim Integrated, designed to deliver superior audio quality for a wide range of applications. This compact and energy-efficient codec is an ideal solution for portable and space-constrained devices such as smartphones, tablets, and other multimedia gadgets.

Key Features

  • High-Quality Audio: With advanced features like a 24-bit audio processing path, the MAX9867EWV+ ensures high-fidelity audio playback and recording, providing users with an immersive sound experience.
  • Low Power Consumption: The device is engineered to operate with minimal power usage, making it suitable for battery-powered applications where energy efficiency is crucial.
  • Integrated Programmable Gain Amplifier: This feature allows for precise volume control and the ability to adjust gain settings for optimal audio performance.
  • Flexible Digital Audio Interface: The codec supports I2S, left-justified, and PCM audio data formats, offering compatibility with a variety of digital audio sources and systems.
  • Microphone Support: It includes support for both digital and analog microphones, providing versatility in microphone selection and system design.

Technical Specifications

  • Supply Voltage: The device operates on a supply voltage ranging from 1.71V to 1.89V, accommodating the power requirements of most portable electronics.
  • Operating Temperature: MAX9867EWV+ is designed to function reliably over a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Package: It comes in a compact, 30-bump WLP (Wafer-Level Package) that occupies minimal board space, allowing for sleeker device designs.

Applications

The MAX9867EWV+ is suitable for a variety of applications where high-quality audio and compact design are essential. These include:

  • Mobile Phones
  • Portable Media Players
  • Bluetooth Headsets
  • Audio Docking Stations
  • Notebook Computers

With its combination of high-performance audio capabilities and power efficiency, the MAX9867EWV+ from Maxim Integrated stands out as a top-tier solution for designers seeking to enhance the audio experience in their products.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7152 $60.0320
85+ $1.4068 $119.5780
130+ $1.3629 $177.1770
180+ $1.3190 $237.4200
230+ $1.2751 $293.2730
305+ $1.1435 $348.7675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,468 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess