EN
  • EN
  • DE

MAX98721BEWV+T

Part No MAX98721BEWV+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707592-MAX98721BEWV+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX98721BEWV+T CAD Model

Description

Maxim Integrated MAX98721BEWV+T Audio Amplifier

The MAX98721BEWV+T from Maxim Integrated is a high-performance, low-power audio amplifier that is designed to deliver exceptional audio quality with minimal power consumption. This audio amplifier is a perfect choice for portable applications where space and power efficiency are critical, such as smartphones, tablets, and other personal media devices.

At the heart of the MAX98721BEWV+T lies a Class D amplifier that provides a high level of audio fidelity while maintaining impressive efficiency. This means that users can enjoy their music or other audio content for longer periods without worrying about rapidly draining their device's battery. The amplifier is capable of driving a stereo speaker system and offers a power output that is sufficient for most portable applications.

The device comes in a compact, 30-bump, wafer-level package (WLP) that measures a mere 2.34mm x 1.84mm, making it an ideal solution for space-constrained designs. Despite its small size, the MAX98721BEWV+T does not compromise on features or performance. It includes integrated protection circuits that safeguard the device against damage from over-temperature, short-circuit, and under-voltage conditions, ensuring reliable operation under a variety of circumstances.

One of the standout features of the MAX98721BEWV+T is its integrated DirectDrive® technology, which eliminates the need for bulky DC-blocking capacitors. This not only saves space on the PCB but also improves audio performance by reducing components that can color the sound. Additionally, the device supports differential inputs, which helps to reduce common-mode noise and further enhance audio clarity.

For designers and engineers looking to fine-tune their audio output, the MAX98721BEWV+T provides comprehensive register-based control via an I2C interface. This allows for precise adjustments to gain, volume, and other audio parameters, enabling customization to meet specific application requirements.

In summary, the MAX98721BEWV+T audio amplifier from Maxim Integrated is a powerful, efficient, and feature-rich solution that is well-suited for the next generation of portable audio devices. Its combination of high-quality sound, low power consumption, and small form factor make it an excellent choice for any design where audio performance and efficiency are paramount.

You May Also Be Interested in

Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7290 $60.5150
85+ $1.4183 $120.5555
130+ $1.3745 $178.6850
175+ $1.3294 $232.6450
225+ $1.2855 $289.2375
305+ $1.1527 $351.5735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,180 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess