EN
  • EN
  • DE

MAX9921AUB/V+T

Part No MAX9921AUB/V+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC HALL EFFECT SENSOR DL 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hall Effect Sensor
Input Type Voltage
Output Type Logic
Operating Supply Current 1.3mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 1071976-MAX9921AUB/V+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9921AUB/V+T CAD Model

Description

Maxim Integrated's MAX9921AUB/V+T: Precision Interface Solution for Automotive Sensors

The MAX9921AUB/V+T from Maxim Integrated is a highly integrated interface IC designed for precision sensor signal conditioning. This advanced component is specifically tailored for use with automotive sensors, providing a reliable and efficient solution for various applications such as position sensing, pressure measurement, and fluid level detection in vehicles.

Key Features

  • Dual-Channel Interface: The MAX9921AUB/V+T features a dual-channel architecture that allows for simultaneous interfacing with two independent sensors. This dual capability enables designers to reduce component count and save on board space.
  • Variable Supply Voltage: With an operating voltage range of 4.5V to 5.5V, this device is flexible and can accommodate different power supply variations found in automotive environments.
  • High Accuracy: Maxim Integrated has engineered the MAX9921AUB/V+T for high-precision applications. It offers excellent accuracy and linearity, which is critical for sensor data integrity.
  • Robust Protection Features: The device includes integrated protection against overvoltage, reverse battery, and short-circuit conditions, ensuring reliable operation under harsh automotive conditions.
  • Temperature Range: Designed to operate over a wide temperature range, the MAX9921AUB/V+T is suitable for use in extreme environments, maintaining performance from -40°C to +125°C.

Applications

The MAX9921AUB/V+T is ideal for a variety of automotive applications, including:

  • Throttle Position Sensors
  • Brake Position Sensors
  • Steering Angle Sensors
  • Transmission Gear Detection
  • Exhaust Gas Recirculation (EGR) Valves

Compact Packaging

The IC comes in a compact 10-pin µMAX package, which is highly beneficial for space-constrained automotive applications. This small footprint allows for more efficient use of PCB real estate, enabling sleeker and more compact module designs.

In summary, the MAX9921AUB/V+T from Maxim Integrated stands out as a sophisticated solution for automotive sensor interface requirements. Its combination of dual-channel operation, robust protection, and high accuracy makes it a top choice for automotive engineers looking for reliable and high-performance sensor signal conditioning.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5410 $58.4430
56+ $2.0848 $116.7488
86+ $2.0201 $173.7286
119+ $1.9543 $232.5617
153+ $1.8896 $289.1088
205+ $1.6944 $347.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,400 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess