EN
  • EN
  • DE

MAX9921AUB+

Part No MAX9921AUB+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR HALL EFFECT 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Hall Effect Sensor
Input Type Voltage
Output Type Logic
Supply Current 1.3mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX9921
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 707623-MAX9921AUB+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9921AUB+ CAD Model

Description

Maxim Integrated MAX9921AUB+ Overview

The Maxim Integrated MAX9921AUB+ is a versatile and highly integrated interface IC designed for automotive and industrial applications requiring precise current sensing and control. It is a dual-channel, bi-directional current-sense amplifier with a wide input common-mode range, making it suitable for high-side and low-side current sensing in a variety of systems.

Key Features

  • Dual-Channel: The MAX9921AUB+ features two independent channels, allowing for simultaneous current sensing in multiple locations.
  • High Accuracy: Its precision amplification ensures accurate current measurement, which is critical for monitoring and control in safety-critical applications.
  • Wide Common-Mode Range: The device operates over a wide input common-mode range of -12V to +65V, accommodating a broad spectrum of supply voltages and transient conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX9921AUB+ helps reduce overall system power requirements.
  • Variable Gain: It offers adjustable gain settings through external resistors, allowing for custom configuration to match specific application needs.
  • Small Package: The IC comes in a compact, 10-pin μMAX package, which is ideal for space-constrained applications.

Applications

The MAX9921AUB+ is well-suited for a range of applications, including:

  • Automotive battery monitoring
  • Motor control feedback systems
  • Power management systems
  • Industrial automation and process control

Technical Specifications

  • Operating Temperature: -40°C to +125°C, suitable for harsh environments.
  • Supply Voltage: 4.5V to 5.5V, compatible with standard automotive and industrial power rails.
  • Output: The device provides a voltage output proportional to the sensed current, facilitating easy interface with microcontrollers and ADCs.

The MAX9921AUB+ by Maxim Integrated is a robust and reliable choice for designers who need a high-performance current-sense amplifier that can cope with the demanding conditions of automotive and industrial environments. Its combination of features ensures that it can deliver precise current measurement and control, contributing to the efficiency and safety of the systems it is integrated into.

You May Also Be Interested in

Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess