EN
  • EN
  • DE

MAX9929FAUA+T

Part No MAX9929FAUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 150kHz
Current - Input Bias 1.6μA
Voltage - Input Offset 6mV
Current - Supply 20μA
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Part Number Series MAX9928
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802699-MAX9929FAUA+T
Ultra Librarian 3D Model Ultra Librarian MAX9929FAUA+T CAD Model

Description

Maxim Integrated MAX9929FAUA+T Precision Current-Sense Amplifier

The MAX9929FAUA+T is a high-quality precision current-sense amplifier from Maxim Integrated, designed to provide accurate current measurement in a wide range of applications. This advanced amplifier is ideal for applications requiring low-cost current sensing solutions without sacrificing accuracy or performance. It is commonly used in battery management systems, power management modules, overcurrent protection circuits, and automotive systems.

With its unique unidirectional high-side current-sense capability, the MAX9929FAUA+T offers a wide input common-mode voltage range from 3V to 28V, which enables it to function in various environments and systems with different voltage levels. This flexibility makes it suitable for both low and high-side current sensing applications.

The device features a high accuracy with a low input offset voltage of only 250µV (max) and a gain error of less than 1% (max), ensuring precise current measurement across the entire operating temperature range from -40°C to +125°C. This level of precision is critical in applications where current monitoring is vital for performance and safety.

Built with an industry-standard 8-pin µMAX package, the MAX9929FAUA+T is compact and easy to integrate into existing designs. It also supports a wide supply voltage range from 3V to 28V, providing designers with the versatility to use it in multiple circuit configurations. Additionally, the device features a 500kHz bandwidth, which allows it to respond quickly to changes in current flow, making it suitable for high-speed applications.

Another key advantage of the MAX9929FAUA+T is its low power consumption. The device operates with a quiescent current of only 100µA (typ), which is particularly beneficial for battery-powered and energy-sensitive applications where power efficiency is a priority.

In summary, the MAX9929FAUA+T from Maxim Integrated is a robust and reliable current-sense amplifier that offers high accuracy, wide input voltage range, and low power consumption, making it an excellent choice for a variety of current sensing applications across different industries.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0456 $52.5928
31+ $3.3195 $102.9045
47+ $3.2157 $151.1379
65+ $3.1120 $202.2800
84+ $3.0083 $252.6972
112+ $2.6971 $302.0752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,098 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess