EN
  • EN
  • DE

MAX9938TEUK+

Part No MAX9938TEUK+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707646-MAX9938TEUK+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9938TEUK+ CAD Model

Description

The MAX9938TEUK+ is a precision, low-power, high-side current-sense amplifier designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This device is particularly well-suited for portable and battery-powered applications due to its low quiescent current and wide input common-mode voltage range.

Key Features

  • Wide Input Common-Mode Range: The MAX9938 operates from 3V to 28V, making it versatile for various applications, including those with higher supply voltages.
  • High Accuracy: With a gain error of only ±0.5%, the device ensures precise current measurement, which is critical for monitoring and control in power-management systems.
  • Low Quiescent Current: The MAX9938 features a quiescent current of only 9µA (typ), which minimizes power consumption and extends battery life in portable applications.
  • Adjustable Gain: The amplifier provides the flexibility of setting the gain with external resistors, allowing users to customize the amplifier for a specific current-sensing range.
  • Small Package: Housed in a tiny 5-pin SOT23 package, the MAX9938TEUK+ is ideal for space-constrained applications.

Applications

The MAX9938TEUK+ is suitable for a wide array of applications, including but not limited to:

  • Battery management
  • Power management in portable devices
  • Overcurrent protection
  • Automotive and industrial systems
  • Charging circuits

Product Specifications

Parameter Value
Input Common-Mode Voltage Range 3V to 28V
Gain Error ±0.5%
Quiescent Current 9µA (typ)
Package 5-pin SOT23

With its combination of high accuracy, low power consumption, and compact form factor, the MAX9938TEUK+ from Maxim Integrated is an excellent choice for designers looking to implement reliable current-sensing solutions in their products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2490
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1840 $53.2800
95+ $1.1077 $105.2315
145+ $1.0695 $155.0775
205+ $0.9931 $203.5855
265+ $0.9549 $253.0485
330+ $0.9167 $302.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess