EN
  • EN
  • DE

MAX998ESA+

Part No MAX998ESA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP SNGL HI-SPEED LP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 0.075μA @ 5.5V
Current - Quiescent (Max) 650μA
CMRR, PSRR (Typ) 95dB CMRR, 100dB PSRR
Propagation Delay (Max) 28ns
Hysteresis 4mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 108116-MAX998ESA+
Ultra Librarian 3D Model Ultra Librarian MAX998ESA+ CAD Model

Description

MAX998ESA+ High-Speed Operational Amplifier

The MAX998ESA+ is a precision, high-speed operational amplifier from Maxim Integrated, designed to offer a perfect blend of speed, precision, and low power consumption. This operational amplifier is a versatile component suitable for a wide range of applications, including ADC buffer amplifiers, DAC current-to-voltage conversion, and high-speed signal processing.

With its single-supply voltage range from +4.5V to +11V or dual supplies of ±2.25V to ±5.5V, the MAX998ESA+ provides designers with flexibility in various circuit configurations. It boasts a high slew rate of 300V/µs and a gain-bandwidth product of 180MHz, which ensures high-speed performance in fast signal conditioning circuits.

The MAX998ESA+ features a low differential gain and phase error, which makes it ideal for video applications and other systems requiring high levels of signal fidelity. Furthermore, its low input bias current and low input offset voltage enhance the accuracy of the operational amplifier, making it suitable for precision applications.

This operational amplifier comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs. The MAX998ESA+ also includes an enable/disable feature that allows the output to be put into a high-impedance state, thereby reducing power consumption when the amplifier is not in use.

Key Features:

  • High Gain-Bandwidth Product: 180MHz
  • High Slew Rate: 300V/µs
  • Single or Dual Supply Operation
  • Low Differential Gain and Phase Error
  • Low Input Bias Current
  • Low Input Offset Voltage
  • Enable/Disable Feature
  • Compact 8-pin SOIC Package

The MAX998ESA+ operational amplifier is a reliable choice for engineers looking for a high-performance solution that does not compromise on power efficiency. Whether for professional-grade video equipment, high-speed data acquisition systems, or any other precision analog application, the MAX998ESA+ delivers exceptional performance that designers can trust.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2533 $52.0528
38+ $2.6694 $101.4372
59+ $2.5859 $152.5681
80+ $2.5025 $200.2000
104+ $2.4191 $251.5864
139+ $2.1689 $301.4771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess