EN
  • EN
  • DE

MAXM17505ALJ+T

Part No MAXM17505ALJ+T
Manufacturer Maxim Integrated
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.9-12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Maxim Integrated
Series Himalaya
Package Tape & Reel
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 60V
Voltage - Output 1 0.9 ~ 12V
Current - Output (Max) 1.7A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 29-SMD Module, Exposed Pad
Size / Dimension 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Base Product Number MAXM17505
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 830068-MAXM17505ALJ+T
Ultra Librarian 3D Model Ultra Librarian MAXM17505ALJ+T CAD Model

Description

Maxim Integrated MAXM17505ALJ+T High-Efficiency, DC-DC Power Module

The MAXM17505ALJ+T is a compact, high-performance power module from Maxim Integrated that offers a complete switch-mode power supply solution in a small package. This innovative power module integrates a synchronous wide-input step-down DC-DC converter with built-in inductors, FETs, compensation components, and the necessary passive components to provide an efficient power management system.

Designed for ease of use and flexibility, the MAXM17505ALJ+T is capable of delivering up to 2.5A of continuous current with an input voltage range of 4.5V to 60V, making it suitable for a wide array of applications, including industrial, automotive, communications, and consumer electronics. Its adjustable output voltage range from 0.9V up to 24V allows designers to tailor the output to meet specific circuit requirements.

The power module features a high level of integration, which simplifies design, reduces external component count, and minimizes the overall solution footprint. It comes in a compact 10.0mm x 10.5mm x 4.3mm, 60-pin LGA package, which is ideal for space-constrained applications.

Key features of the MAXM17505ALJ+T include:

  • High efficiency up to 90%, reducing power loss and heat generation.
  • Wide input voltage range (4.5V to 60V) catering to various supply voltages.
  • Adjustable output voltage (0.9V to 24V) for a versatile range of applications.
  • Integrated components for a simplified design and quick time-to-market.
  • Operates at a fixed switching frequency, which can be set from 200kHz to 2.2MHz, allowing for optimization between efficiency and external component size.
  • Thermal overload protection, overvoltage and undervoltage lockout, and peak current limiting for enhanced reliability and safety.
  • Low radiated emissions (EMI) compliant with EN 55022 Class B.

The MAXM17505ALJ+T is designed not only for high performance but also for reliability, with built-in protection features that ensure long-term stability and operation under adverse conditions. Whether you're developing power supplies for sensitive electronics or rugged industrial systems, this power module from Maxim Integrated provides a robust, efficient, and easy-to-implement solution.

You May Also Be Interested in

ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8473 $53.5419
7+ $14.6440 $102.5080
11+ $14.1863 $156.0493
15+ $13.7287 $205.9305
19+ $13.2711 $252.1509
26+ $11.8982 $309.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess