EN
  • EN
  • DE

MAXQ2000-RBX+

Part No MAXQ2000-RBX+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Part Core Size 16-Bit
Speed(Frequency) 20MHz
Number of I/O 50
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 2.75 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-TQFN (8x8)
Win Source Part Number 144051-MAXQ2000-RBX+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAXQ2000-RBX+ CAD Model

Description

The MAXQ2000-RBX+ is a high-performance, low-power, 16-bit RISC microcontroller from Maxim Integrated, designed to deliver robust computational power for a variety of applications. This device is part of the MAXQ2000 series, which is known for its efficient operation and advanced features tailored for industrial control systems, sensors, and portable devices.

Key Features

  • High-Efficiency 16-Bit RISC Core: At the heart of the MAXQ2000-RBX+ lies a 16-bit RISC core that provides excellent power efficiency and performance, making it ideal for battery-powered applications.
  • Large Memory Capacity: The device comes equipped with ample memory, including 64KB of flash memory and 2KB of data SRAM, facilitating complex program execution and data storage without the need for external memory components.
  • On-Chip Peripherals: A variety of integrated peripherals enhance the functionality of the microcontroller, including a multi-channel 16-bit timer, a serial communication interface for UART/SPI/I²C communication, and an analog-to-digital converter (ADC) for interfacing with analog sensors.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAXQ2000-RBX+ features several power-saving modes, including stop, standby, and sleep modes, which significantly reduce power usage when the device is not in active use.
  • Robust Security: Security features such as a secure bootloader and a hardware-based random number generator ensure secure program execution and data protection, making the microcontroller suitable for applications requiring high levels of security.

Applications

The MAXQ2000-RBX+ is versatile and can be used in a wide array of applications. Its reliability and efficiency make it particularly well-suited for:

  • Industrial control systems
  • Portable medical devices
  • Smart sensors and monitoring systems
  • Battery management systems
  • Consumer electronics

With its combination of performance, memory capacity, on-chip peripherals, and low-power operation, the MAXQ2000-RBX+ from Maxim Integrated is a compelling choice for designers seeking a microcontroller that can meet the demands of sophisticated electronic systems while maintaining energy efficiency.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess