EN
  • EN
  • DE

MAXQ610A-2535

Part No MAXQ610A-2535
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707702-MAXQ610A-2535
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAXQ610A-2535 CAD Model

Description

Maxim Integrated MAXQ610A-2535 Microcontroller

The MAXQ610A-2535 from Maxim Integrated is a high-performance, low-power, 16-bit RISC microcontroller designed for a wide range of embedded applications. This powerful microcontroller combines a rich set of features with Maxim Integrated's renowned engineering to deliver a reliable and efficient solution for designers and engineers.

The MAXQ610A-2535 operates at a voltage range of 2.7V to 3.6V, making it suitable for battery-powered devices and applications requiring energy efficiency. It is equipped with a 16-bit RISC processor core that provides a perfect balance between power consumption and processing capability, with a maximum clock frequency of 20MHz ensuring swift execution of complex tasks.

This microcontroller boasts 32KB of flash memory and 2KB of data SRAM, providing ample space for program storage and data handling. Its flash memory can endure a minimum of 100,000 write/erase cycles, ensuring longevity and reliability over the product's lifecycle. The device also features an additional 2KB of boot ROM, which contains a factory-loaded bootloader, simplifying the initial programming and in-field updates.

Connectivity and interfacing are key strengths of the MAXQ610A-2535, as it includes a variety of peripherals. It has a full-duplex UART, two SPI master/slave ports, and an I²C-bus interface, enabling communication with other microcontrollers, sensors, and external devices. Additionally, it provides 16 general-purpose I/O pins for versatile control and input options.

The microcontroller incorporates a range of integrated analog features, such as an 8-channel, 10-bit analog-to-digital converter (ADC), which allows for precise measurement of analog signals, making it ideal for sensor interfacing. It also includes a built-in watchdog timer and power-fail monitor, which contribute to system stability and robustness.

For enhanced security, the MAXQ610A-2535 features a 128-bit AES encryption engine, providing secure data communication capabilities that are essential in today's connected world. The device is available in a compact 32-pin TQFN package, allowing for space-saving designs in various applications, including industrial control, consumer electronics, and medical devices.

Overall, the Maxim Integrated MAXQ610A-2535 microcontroller is an excellent choice for designers looking for a powerful, efficient, and versatile embedded solution.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess