EN
  • EN
  • DE

MAXQ610B-0000+

Part No MAXQ610B-0000+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 40TQFN  /  MAXQ20S series Microcontroller IC 16-Bit 12MHz 64KB (64K x 8) FLASH 40-TQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series MAXQ®
Package Tube
Core Processor MAXQ20S
Core Size 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAXQ610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names MAXMAXMAXQ610B-0000+,2156-MAXQ610B-0000+
Standard Package 50
Win Source Part Number 1000422-MAXQ610B-0000+
Ultra Librarian 3D Model Ultra Librarian MAXQ610B-0000+ CAD Model

Description

Product Overview: MAXQ610B-0000+ from Maxim Integrated

The MAXQ610B-0000+ is a sophisticated, low-power microcontroller from Maxim Integrated, designed to cater to the needs of modern embedded systems. This 16-bit RISC microcontroller is a part of the MAXQ family, known for its high performance, reliability, and efficiency in processing and control applications.

Key Features

  • 16-Bit RISC Architecture: The MAXQ610B-0000+ is built on a high-performance 16-bit RISC architecture, enabling fast and efficient processing for complex tasks.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it operates with minimal power requirements, making it ideal for battery-powered devices and portable applications.
  • Integrated Peripherals: It comes with a variety of integrated peripherals, including SPI, UART, and I²C interfaces, allowing for easy integration with other components and systems.
  • Flexible Clocking Options: The device supports multiple clocking options, providing versatility in balancing power consumption against processing speed requirements.
  • Robust Security Features: Enhanced with built-in security features, the MAXQ610B-0000+ ensures secure data handling and prevents unauthorized access to the system.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial and harsh-environment applications.

Applications

The MAXQ610B-0000+ microcontroller is suitable for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Security Systems
  • Utility Metering

Technical Specifications

With its compact form factor and comprehensive feature set, the MAXQ610B-0000+ offers the following technical specifications:

  • Supply Voltage: 1.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package Type: TQFN-EP (48)
  • Memory: Integrated data and program memory for robust applications

Maxim Integrated's commitment to quality and performance is exemplified in the MAXQ610B-0000+ microcontroller, making it a reliable choice for developers looking to create efficient and secure embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess