EN
  • EN
  • DE

MAXQ613J-0000+

Part No MAXQ613J-0000+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 44TQFN / MAXQ20S series Microcontroller IC 16-Bit 12MHz 48KB (48K x 8) FLASH 44-TQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series MAXQ®
Package Tube
Core Processor MAXQ20S
Core Size 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
Number of I/O 24
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 44-WFQFN Exposed Pad
Supplier Device Package 44-TQFN (7x7)
Base Product Number MAXQ613
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 90-M3600+J00,175-MAXQ613J-0000+
Standard Package 43
Win Source Part Number 1227432-MAXQ613J-0000+
Ultra Librarian 3D Model Ultra Librarian MAXQ613J-0000+ CAD Model

Description

Introducing the MAXQ613J-0000+ Microcontroller from Maxim Integrated

The MAXQ613J-0000+ is a high-performance, low-power microcontroller designed by Maxim Integrated, a leader in innovative analog and mixed-signal engineering. This microcontroller is part of the MAXQ family, which is renowned for its RISC architecture, providing a robust platform for a wide range of applications.

At the heart of the MAXQ613J-0000+ lies a 16-bit RISC microcontroller that delivers efficient processing capabilities while maintaining low power consumption. This makes it an ideal choice for battery-powered devices and applications where energy efficiency is paramount. The microcontroller operates at a maximum frequency of 12MHz, offering a balanced combination of speed and power usage.

Key Features:

  • Memory: The device comes equipped with 32KB of flash memory and 2KB of data SRAM, providing ample space for program storage and data handling.
  • I/O Ports: It includes versatile I/O options with 21 multipurpose I/O pins, enabling easy interfacing with various peripherals and sensors.
  • Power Management: The MAXQ613J-0000+ features advanced power-saving modes, including stop and idle modes, which can significantly extend the battery life of portable devices.
  • Communication Interfaces: For communication purposes, it supports multiple interfaces such as SPI, I²C, and UART, allowing seamless integration with other digital systems.
  • Integrated Peripherals: The microcontroller also integrates a 16-bit timer, a watchdog timer, and an analog-to-digital converter (ADC), further enhancing its functionality.
  • Operating Voltage: It operates over a wide voltage range from 1.7V to 3.6V, providing flexibility in various power supply scenarios.

The MAXQ613J-0000+ microcontroller is available in a 32-pin TQFN package, which is not only space-efficient but also offers excellent thermal performance. This package is suitable for compact and demanding applications.

Whether you're developing applications in the fields of industrial control, consumer electronics, or medical devices, the MAXQ613J-0000+ offers a reliable and efficient solution. Its robust feature set, combined with Maxim Integrated's commitment to quality, makes this microcontroller a smart choice for engineers and developers looking to create sophisticated and power-conscious products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess