EN
  • EN
  • DE

MX574AKD

Part No MX574AKD
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description MX574 12-BIT ADC / 12 Bit Analog to Digital Converter 1 Input 1 SAR Die
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Bits 12
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog -11.4V ~ -15.75V, 4.75V ~ 5.25V
Voltage - Supply, Digital -11.4V ~ -15.75V, 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Package / Case Die
Supplier Device Package Die
Mounting Type Surface Mount
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1228528-MX574AKD
Ultra Librarian 3D Model Ultra Librarian MX574AKD CAD Model

Description

Maxim Integrated Product MX574AKD Overview

The MX574AKD is a precision, high-performance analog-to-digital converter (ADC) designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This ADC is part of a series that offers a unique combination of speed, accuracy, and low-power consumption, making it an ideal choice for a wide range of applications, including industrial control systems, medical devices, and data acquisition systems.

Key Features

  • Resolution: The MX574AKD boasts a 12-bit resolution, providing fine detail in the analog signal conversion process, which is essential for high-precision applications.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signals, ensuring accurate data capture for dynamic systems.
  • Low Power Consumption: Designed with power efficiency in mind, the MX574AKD is suitable for battery-powered devices and applications where power conservation is critical.
  • Interface: It features a user-friendly digital interface that simplifies integration with microcontrollers and other digital systems.
  • Package: The MX574AKD comes in a compact package, making it ideal for space-constrained applications without compromising performance.

Applications

The versatility of the MX574AKD allows it to be used in various applications that require precise and quick analog-to-digital conversion. Some of the typical applications include:

  • Process control and automation
  • Data acquisition systems
  • Medical instrumentation
  • Portable devices
  • Instrumentation and test equipment

Technical Specifications

The MX574AKD is built to meet the stringent requirements of complex electronic systems. Below are some of the technical specifications:

  • 12-bit resolution
  • High-speed sampling rate
  • Low power operation
  • Digital interface for easy integration
  • Compact packaging for space-sensitive applications

For engineers and designers looking for a reliable and efficient ADC solution, the MX574AKD from Maxim Integrated offers a compelling combination of performance, power efficiency, and ease of use. Its robust design ensures consistent performance even in the most demanding environments.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.5180 $93.5180
2+ $76.7324 $153.4648
3+ $74.3346 $223.0038
4+ $71.9369 $287.7476
5+ $69.5391 $347.6955
6+ $62.3457 $374.0742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess