EN
  • EN
  • DE

MX7523JCWE-TG068

Part No MX7523JCWE-TG068
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Maxim Integrated
Win Source Part Number 331910-MX7523JCWE-TG068
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX7523JCWE-TG068 CAD Model

Description

Maxim Integrated MX7523JCWE-TG068 Product Overview

The MX7523JCWE-TG068 is a high-performance, 12-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to meet the rigorous demands of precision analog applications. This component is a part of Maxim's renowned MX7523 series, recognized for its exceptional accuracy, reliability, and ease of integration into various electronic systems.

Key Features

  • Resolution: The DAC boasts a 12-bit resolution, providing fine granularity for analog output, which is essential for applications requiring precise control and high-fidelity signal generation.
  • Interface: It features a simple digital interface that is compatible with most microcontrollers and digital systems, ensuring easy integration into your design without the need for complex programming or additional hardware.
  • Accuracy: The MX7523JCWE-TG068 offers excellent accuracy and linearity, minimizing the error in the digital-to-analog conversion process and ensuring reliable performance across a range of temperatures and operating conditions.
  • Power Supply: This DAC operates on a single +5V power supply, making it suitable for many standard digital systems and simplifying power management within the device.
  • Package: The device is available in a robust and compact 16-pin Wide SOIC package, providing a space-efficient solution without compromising on functionality.

Applications

The MX7523JCWE-TG068 is ideal for a variety of applications where precision analog output is crucial. These include:

  • Automated test equipment
  • Data acquisition systems
  • Process control
  • Industrial automation
  • Medical devices
  • High-resolution imaging systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and the MX7523JCWE-TG068 is no exception. The device is manufactured to stringent quality standards, ensuring high reliability and performance consistency. Furthermore, Maxim's technical support and extensive documentation make the integration process straightforward, allowing engineers to focus on innovation and product development.

In summary, the MX7523JCWE-TG068 from Maxim Integrated stands out as a top-tier DAC solution, offering the precision, ease of use, and reliability that professionals expect for their critical applications.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess