EN
  • EN
  • DE

MX7541AKCWN-T

Part No MX7541AKCWN-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832279-MX7541AKCWN-T
Ultra Librarian 3D Model Ultra Librarian MX7541AKCWN-T CAD Model

Description

Maxim Integrated's Product MX7541AKCWN-T Overview

The MX7541AKCWN-T is a precision, low-power, 12-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver high-performance in a range of applications. This DAC is well-suited for systems requiring accurate digital control of analog signals, such as in industrial control systems, automated test equipment, and data acquisition systems.

With its 12-bit resolution, the MX7541AKCWN-T ensures fine granularity in the analog output, allowing for precise control and adjustments. This is particularly important in applications where the accuracy of the analog signal directly impacts the system's performance, such as in process control and instrumentation.

Key Features

      
  • High Resolution: The 12-bit resolution provides a high degree of precision in the output signal, which is essential for applications demanding fine control.
  •   
  • Low Power Consumption: Designed with power efficiency in mind, this DAC is ideal for battery-powered devices and energy-sensitive applications.
  •   
  • Wide Operating Temperature Range: The device is able to operate over a broad temperature range, making it suitable for use in harsh environments.
  •   
  • Easy Interface: The MX7541AKCWN-T features a simple digital interface that can be easily connected to microcontrollers or other digital systems.

Applications

      
  • Industrial Control Systems
  •   
  • Automated Test Equipment
  •   
  • Data Acquisition Systems
  •   
  • Precision Control Applications

The MX7541AKCWN-T is housed in a compact package, which allows for integration into systems where space is at a premium. Its robust design and reliability make it an excellent choice for designers looking to incorporate a high-quality DAC into their systems with minimal design complexity.

In summary, the MX7541AKCWN-T from Maxim Integrated is a versatile and precise DAC that meets the needs of various high-performance applications. Its combination of resolution, power efficiency, and ease of use make it a valuable component for any analog signal control task.

You May Also Be Interested in

Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,444 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess