EN
  • EN
  • DE

MX7828UQ-883B

Part No MX7828UQ-883B
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Conversion Rate 400 ksps
Interface Parallel
Maximum Operating Temperature 125 °C
Max Power Dissipation 75 mW
Min Operating Temperature -55 °C
Number of Channels 8
Number of Converters 2
Operating Supply Voltage 5.25 V
Resolution 1 B
RoHS Non-Compliant
Win Source Part Number 1027551-MX7828UQ-883B
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7828UQ-883B CAD Model

Description

The Maxim Integrated MX7828UQ-883B is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) that combines versatility and efficiency in a compact package. Designed for a wide range of applications, from industrial control systems to data acquisition in scientific instrumentation, this ADC offers a unique blend of speed, precision, and durability.

Key Features

  • High-Speed Operation: The MX7828UQ-883B features a fast conversion time, making it an ideal choice for applications requiring quick data processing and real-time analysis.
  • Low Power Consumption: Engineered for efficiency, this ADC minimizes power usage, which is critical for portable and battery-powered devices.
  • Wide Input Range: It can handle a broad range of input signals, providing flexibility in interfacing with different sensors and input sources.
  • Durable Construction: Built to meet stringent quality standards, the MX7828UQ-883B is reliable in harsh environments and is suitable for military-grade applications.
  • Easy Integration: The ADC's versatile design allows for easy integration into existing systems, reducing development time and simplifying the design process.

Applications

The MX7828UQ-883B's robustness and adaptability make it an excellent choice for a variety of applications, including:

  • Industrial Automation
  • Data Acquisition Systems
  • Medical Instruments
  • Aerospace and Defense Electronics
  • Environmental Monitoring Equipment

Technical Specifications

Parameter Value
Resolution 8-Bit
Sampling Rate Variable
Input Voltage Range Refer to Datasheet
Operating Temperature Range -55°C to +125°C
Package Type CDIP (Ceramic Dual In-line Package)

For engineers and designers seeking a reliable ADC solution, the Maxim Integrated MX7828UQ-883B offers a blend of performance, power efficiency, and durability that is hard to match. Its ease of use and comprehensive feature set ensure that it can meet the demands of the most challenging applications.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess