EN
  • EN
  • DE

MXD1818UR31

Part No MXD1818UR31
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description MXD1818 LOW-POWER MICROPROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886693-MXD1818UR31
Ultra Librarian 3D Model Ultra Librarian MXD1818UR31 CAD Model

Description

Maxim Integrated MXD1818UR31 Microprocessor Reset Circuit

The MXD1818UR31 from Maxim Integrated is a compact, highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a crucial function by asserting a reset signal to the µP during power-up, power-down, and brown-out conditions, ensuring that the µP starts up in a known state every time.

This device is particularly suitable for portable and space-constrained applications due to its ultra-small SOT-323 package. The MXD1818UR31 operates over a wide voltage range, making it versatile for various system configurations and ensuring compatibility with many microprocessors and digital systems.

Key Features

  • Reset Threshold Levels: The MXD1818UR31 comes with a preset factory-trimmed V<sub>CC reset threshold level of 3.08V, which is suitable for operation with standard 3.3V power supplies.
  • Low Power Consumption: With its low supply current of only 1.6µA (typical), the device is an excellent choice for battery-operated equipment where power efficiency is critical.
  • Reset Output Stage: The reset output is active low and can sink a current of 5.5mA, ensuring that the reset signal is clearly communicated to the target µP even under load.
  • Manual Reset Input: An additional feature is the manual reset input, which allows for an external trigger of the reset signal, providing an extra layer of system control.
  • Reset Timeout: After the supply voltage returns to an acceptable level, the MXD1818UR31 maintains the reset signal for a minimum timeout period of 140ms (typical), ensuring the µP has sufficient time to stabilize.

Applications

The MXD1818UR31 is ideal for a wide range of applications where reliable system reset functionality is required. It is commonly used in:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Data Storage Equipment
  • Industrial Controllers

In summary, the Maxim Integrated MXD1818UR31 is a robust µP reset circuit that provides essential protective features for digital systems, ensuring proper operation through various supply conditions. Its low power consumption, small footprint, and precision reset capabilities make it a go-to choice for designers looking to enhance system reliability.

You May Also Be Interested in

Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess