EN
  • EN
  • DE

REF02DSA+

Part No REF02DSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 21mA
Tolerance ±2%
Temperature Coefficient 250ppm/°C
Noise - 0.1Hz to 10Hz 12μVp-p
Voltage - Input 8 V to 30 V
Operating Supply Current 2mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 125886-REF02DSA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF02DSA+ CAD Model

Description

Maxim Integrated Product REF02DSA+ Overview

The REF02DSA+ from Maxim Integrated is a high-precision voltage reference that offers excellent stability and low noise performance for demanding applications. This precision voltage reference is encapsulated in a compact 8-pin SOIC package, making it suitable for space-constrained designs.

Key Features

  • Stable Output Voltage: The REF02DSA+ provides a fixed 5V output with an impressive initial accuracy of ±0.5%.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, this component ensures reliable performance over a wide temperature range.
  • Low Dropout Voltage: It operates with a low dropout voltage, making it efficient for systems with limited power supply headroom.
  • Low Noise: The device boasts a low noise output, which is critical for sensitive analog circuits and precision data conversion systems.
  • Wide Supply Range: The REF02DSA+ can be powered by a supply voltage ranging from 4.5V to 30V, providing flexibility in various circuit designs.
  • Sink and Source Capability: It has the ability to sink and source up to 10mA of load current, catering to a broad range of applications.

Applications

The REF02DSA+ is designed for use in high-end industrial, communication, and medical equipment where stable and precise voltage references are crucial. Typical applications include:

  • ADC/DAC Reference
  • Precision Power Supplies
  • Portable Instrumentation
  • Process Control Systems
  • Energy Management

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality and reliability, and the REF02DSA+ is no exception. It is designed to meet stringent industry standards, ensuring long-term stability and performance in the field.

Ordering Information

The REF02DSA+ is available for order now. For detailed specifications, application notes, and additional resources, interested customers can visit the Maxim Integrated website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess