EN
  • EN
  • DE

SC1894A-00M13

Part No SC1894A-00M13
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description RFPAL MICROWAVE, 225-3800MHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tray
Product Status Active
Function Amplifier
Frequency 225MHz ~ 3.8GHz
RF Type General Purpose
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number SC1894
Standard Package 260 pcs
REACH Status REACH Unaffected
Win Source Part Number 893755-SC1894A-00M13
Ultra Librarian 3D Model Ultra Librarian SC1894A-00M13 CAD Model

Description

The SC1894A-00M13 from Maxim Integrated is a state-of-the-art integrated circuit designed for high-performance applications demanding precision, efficiency, and reliability. This compact and versatile chip is an ideal solution for a wide range of electronic systems, including but not limited to, power management, data conversion, and signal processing tasks.

Key Features

  • High Accuracy: The SC1894A-00M13 boasts exceptional accuracy levels, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, this IC helps to reduce the overall energy consumption of the systems it is integrated into, thereby extending battery life in portable devices.
  • Compact Size: Its small form factor enables it to fit into space-constrained designs without compromising performance, allowing for more compact and sleek end products.
  • Robust Performance: Maxim Integrated's reputation for reliability is upheld in the SC1894A-00M13, which is built to perform consistently in a variety of environmental conditions.

Applications

The versatility of the SC1894A-00M13 makes it suitable for a multitude of applications. Some of the common uses include:

  • Portable and wearable electronics
  • Medical devices
  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure

Technical Specifications

Parameter Value Part Number SC1894A-00M13 Manufacturer Maxim Integrated Package/Case Specific packaging details Operating Temperature Range Specified temperature range Supply Voltage Specific voltage requirements

In conclusion, the SC1894A-00M13 from Maxim Integrated is a top-tier integrated circuit that offers a blend of precision, efficiency, and compactness, making it an excellent choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $435.2179 $435.2179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess