EN
  • EN
  • DE

MCP2515T-I/SO

Part No MCP2515T-I/SO
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CAN CONTROLLER W/SPI 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol CAN
Purpose Controller
Standards CAN 2.0
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 85°C
Case / Package 18-SOIC
Win Source Part Number 023072-MCP2515T-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Industrial
Ultra Librarian 3D Model Ultra Librarian MCP2515T-I/SO CAD Model

Description

Microchip Technology's MCP2515T-I/SO CAN Controller

The MCP2515T-I/SO is a stand-alone Controller Area Network (CAN) controller developed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device is designed to interface with a wide array of microcontrollers (MCUs) across various applications, providing a simple and cost-effective solution for adding CAN connectivity to embedded systems.

Featuring a high-speed SPI interface for host communication, the MCP2515T-I/SO operates at speeds of up to 10 MHz, ensuring efficient data throughput and swift interactions with the host MCU. This is particularly beneficial in systems where rapid data exchange is crucial, such as in automotive networks, industrial automation, and medical equipment.

The MCP2515T-I/SO comes in a compact SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance even in harsh environments.

With its on-board CAN protocol engine, the MCP2515T-I/SO offloads the data-link layer processing from the host MCU, allowing for more efficient use of the MCU's resources. This feature is complemented by a range of integrated functionalities, including message filtering, and transmit and receive buffers, which contribute to the robustness and flexibility of the CAN communication.

For enhanced data integrity, the MCP2515T-I/SO incorporates error detection and signaling, along with an automatic retransmission mechanism for messages that are not properly acknowledged. This ensures a high level of reliability in data transmission, which is essential in critical systems where data accuracy is paramount.

As part of Microchip's commitment to long-term support, the MCP2515T-I/SO is backed by a comprehensive ecosystem of development tools and software, including evaluation boards and free-to-download libraries. This support simplifies the design process and accelerates time-to-market for engineers working on CAN-based applications.

In summary, the MCP2515T-I/SO from Microchip Technology is a versatile and reliable CAN controller that provides a seamless solution for embedding CAN functionality into a variety of electronic systems. Its robust feature set, coupled with Microchip's extensive support, makes it an ideal choice for designers looking to leverage the benefits of CAN communication.

You May Also Be Interested in

Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2427 $55.9215
90+ $1.1640 $104.7600
135+ $1.1247 $151.8345
195+ $1.0460 $203.9700
250+ $1.0067 $251.6750
315+ $0.9674 $304.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,555 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess