Maxim Integrated's VT1102SCR Voltage Tracker
The VT1102SCR from Maxim Integrated is a highly precise voltage tracker designed for applications that demand accurate voltage monitoring and control. This advanced component is part of Maxim's extensive range of power management solutions, catering to a diverse array of industries, including automotive, industrial, medical, and consumer electronics.
Key Features
- High Accuracy: The VT1102SCR ensures tight regulation of the output voltage, providing a stable and reliable reference for sensitive electronic circuits.
- Low Dropout Voltage: This voltage tracker operates with a minimal voltage difference between the input and output, enabling efficient use even in low-voltage scenarios.
- Adjustable Output: Users can set the desired output voltage through external resistors, allowing for flexibility across various applications.
- Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, ensuring long-term reliability and performance.
- Wide Operating Temperature Range: The VT1102SCR is designed to operate over a broad temperature range, making it suitable for harsh environments.
Applications
The versatile nature of the VT1102SCR voltage tracker makes it ideal for a range of applications, including:
- Power supply sequencing
- Automotive electronics
- Battery-powered devices
- Microprocessor and microcontroller systems
- Portable and wearable technology
Technical Specifications
| Parameter |
Value |
| Output Voltage Accuracy |
±1% |
| Dropout Voltage |
Low |
| Operating Temperature Range |
-40°C to +125°C |
| Package Type |
SOT-23 |
For engineers and designers looking for a reliable voltage tracking solution, the Maxim Integrated VT1102SCR stands out as a top choice. Its precision, versatility, and robustness make it an essential component for any power-sensitive design.