EN
  • EN
  • DE

VT1188SFQX

Part No VT1188SFQX
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description VT1188SFQX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 400019-VT1188SFQX
Ultra Librarian 3D Model Ultra Librarian VT1188SFQX CAD Model

Description

Maxim Integrated's VT1188SFQX is a high-efficiency, synchronous step-down DC-DC converter designed to deliver outstanding performance for a wide range of applications. This advanced voltage regulator is capable of providing a continuous output current up to several amperes, while maintaining a compact form factor and high energy efficiency.

Key Features

  • High Efficiency: The VT1188SFQX is engineered to maximize power efficiency, which is crucial for battery-powered devices where energy conservation is key.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, providing great flexibility in design.
  • Thermal Protection: With built-in thermal shutdown, the device ensures reliable operation by protecting itself from overheating.
  • Low Quiescent Current: Its low quiescent current helps in reducing standby power consumption, further extending battery life in portable devices.
  • Wide Input Voltage Range: The VT1188SFQX can handle a broad range of input voltages, making it suitable for various power sources and systems.

Applications

The versatility of the VT1188SFQX allows it to be used in numerous applications, including but not limited to:

  • Portable Electronics
  • Automotive Systems
  • Industrial Power Supplies
  • Networking Equipment
  • Telecommunications Infrastructure

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the VT1188SFQX is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of real-world use. Whether it's for consumer electronics or industrial applications, this voltage regulator is designed to deliver consistent and reliable power.

Environmental Considerations

The VT1188SFQX is also designed with the environment in mind. It complies with various international standards for energy efficiency, helping to reduce the carbon footprint of the devices it powers.

You May Also Be Interested in

Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess