EN
  • EN
  • DE

VT1324SFCX

Part No VT1324SFCX
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC INTERFACE CONTROLLER / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number VT1324
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 535003-VT1324SFCX
Ultra Librarian 3D Model Ultra Librarian VT1324SFCX CAD Model

Description

Maxim Integrated's VT1324SFCX: A Versatile Voltage Tracker

The VT1324SFCX is a cutting-edge voltage tracker from Maxim Integrated, designed to provide precise voltage monitoring and tracking capabilities for advanced electronic systems. This component is engineered to cater to a wide range of applications, from power supply management to system-level voltage supervision, ensuring that your devices operate within safe voltage thresholds.

Key Features

  • High Accuracy: The VT1324SFCX boasts a high degree of accuracy in voltage tracking, which is crucial for systems that require stable and reliable voltage regulation.
  • Low Power Consumption: With an emphasis on energy efficiency, this voltage tracker operates with minimal power consumption, making it ideal for battery-operated devices and applications where power conservation is paramount.
  • Adjustable Thresholds: Users can set precise voltage thresholds to meet the specific needs of their application, providing flexibility and customization in voltage monitoring tasks.
  • Wide Operating Range: The device is designed to function across a broad range of temperatures and operating conditions, ensuring consistent performance even in harsh environments.
  • Compact Footprint: The VT1324SFCX comes in a compact package, allowing for easy integration into space-constrained designs without compromising on functionality.

Applications

The versatility of the VT1324SFCX makes it suitable for a multitude of applications, including but not limited to:

  • Power supply monitoring and control
  • System reset and power-on reset functions
  • Battery-powered devices requiring voltage supervision
  • Industrial and automotive systems where precise voltage tracking is essential
  • Telecommunication and networking equipment

Technical Specifications

Maxim Integrated ensures that the VT1324SFCX is built to the highest standards of quality, with technical specifications designed to meet the rigorous demands of modern electronic systems. The device features a wide input voltage range, low quiescent current, and is available in a robust package that is both durable and reliable.

For designers and engineers looking to incorporate a reliable voltage tracker into their systems, the VT1324SFCX from Maxim Integrated offers a perfect blend of performance, efficiency, and versatility. Its precise voltage tracking capabilities and robust design make it an excellent choice for a wide array of critical applications.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3380 $60.0840
43+ $2.7397 $117.8071
66+ $2.6542 $175.1772
90+ $2.5676 $231.0840
117+ $2.4821 $290.4057
156+ $2.2257 $347.2092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,288 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess