EN
  • EN
  • DE

VT371FCX-ADJ

Part No VT371FCX-ADJ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR PWR MGMT / Linear Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Base Product Number VT371FCX
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 400248-VT371FCX-ADJ
Ultra Librarian 3D Model Ultra Librarian VT371FCX-ADJ CAD Model

Description

Introducing the VT371FCX-ADJ Voltage Regulator from Maxim Integrated

The VT371FCX-ADJ is a state-of-the-art voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced component is engineered to meet the needs of modern electronic applications that require stable and reliable voltage regulation.

Key Features

  • Adjustable Output Voltage: The VT371FCX-ADJ offers an adjustable output voltage feature, providing designers with the flexibility to select the output voltage level that best suits their specific application requirements.
  • High Efficiency: This voltage regulator is optimized for high efficiency, ensuring minimal power loss during operation and contributing to the overall energy efficiency of the end product.
  • Thermal Protection: The device includes built-in thermal protection, safeguarding it against potential damage from overheating. This feature enhances the longevity and reliability of the product.
  • Low Dropout: The low dropout (LDO) characteristic of the VT371FCX-ADJ makes it an ideal choice for applications where the difference between the input and output voltage is minimal, thereby maintaining regulation even under low voltage conditions.
  • Compact Footprint: Maxim Integrated has designed the VT371FCX-ADJ with a compact footprint, making it suitable for space-constrained applications without compromising performance.

Applications

The versatility of the VT371FCX-ADJ voltage regulator lends itself to a wide array of applications. It is particularly well-suited for use in:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Wireless communication systems
  • Power management for IoT devices
  • Consumer electronics

Technical Specifications

Maxim Integrated has equipped the VT371FCX-ADJ with robust technical specifications that ensure top-notch performance:

  • Adjustable output voltage range for tailored application fit
  • High power supply rejection ratio (PSRR) for cleaner output voltage
  • Low quiescent current for improved battery life in portable applications
  • Stable operation with low equivalent series resistance (ESR) capacitors

With its advanced features and comprehensive specifications, the VT371FCX-ADJ from Maxim Integrated stands out as a superior choice for designers seeking a reliable and efficient voltage regulation solution.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess