EN
  • EN
  • DE

ZLR323S2832GR0641T

Part No ZLR323S2832GR0641T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description MICROCONTROLLER, CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series Crimzon™ ZLR
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor Z8
Core Size 8-Bit
Speed 8MHz
Peripherals Infrared, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type ROM
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Oscillator Type External, Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number ZLR323S
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 940020-ZLR323S2832GR0641T
Ultra Librarian 3D Model Ultra Librarian ZLR323S2832GR0641T CAD Model

Description

Introducing the ZLR323S2832GR0641T from Maxim Integrated

The ZLR323S2832GR0641T is a state-of-the-art integrated circuit product designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This high-performance component is tailored for demanding applications that require robust and reliable electronic solutions.

At the heart of the ZLR323S2832GR0641T is its precision engineering, which provides outstanding stability and accuracy. The product is built to deliver top-notch performance while ensuring energy efficiency, making it an ideal choice for portable and power-sensitive applications. With its compact design, the ZLR323S2832GR0641T is perfect for integrating into space-constrained environments without compromising functionality.

Key features of the ZLR323S2832GR0641T include:

  • High Precision: The device offers precise voltage regulation, ensuring stable operation under varying load conditions and power supply fluctuations.
  • Low Power Consumption: Designed with power efficiency in mind, it helps extend battery life in portable applications.
  • Durable Construction: Maxim Integrated's commitment to quality means that the ZLR323S2832GR0641T is built to last, withstanding the rigors of continuous operation.
  • Wide Operating Temperature Range: This product is designed to perform reliably in a broad range of temperatures, suitable for industrial and outdoor applications.

Applications for the ZLR323S2832GR0641T are diverse, ranging from consumer electronics to industrial systems. It is particularly well-suited for use in power management modules, precision voltage regulation circuits, and any system where stable and reliable power delivery is critical.

Maxim Integrated's ZLR323S2832GR0641T is not just a component; it's a testament to the company's dedication to pushing the boundaries of technology. With this product, designers and engineers can rest assured that they are incorporating a top-tier solution into their systems, one that stands up to the promise of quality and performance that Maxim Integrated is known for.

For more information, datasheets, and technical specifications, interested parties are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 478 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess