EN
  • EN
  • DE

XR76205ELMTR-F

Part No XR76205ELMTR-F
Manufacturer MaxLinear Inc
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 5A 30QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 30-PowerVFQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer MaxLinear, Inc.
Packaging Reel - TR
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 5V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 40V
Current - Output 5A
Frequency - Switching 100kHz ~ 800kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 30-PowerVFQFN
Supplier Device Package 30-QFN (5x5)
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1016-2083-6,1016-2083-2,1016-2083-1
Standard Package 250
Win Source Part Number 1316399-XR76205ELMTR-F
Ultra Librarian 3D Model Ultra Librarian XR76205ELMTR-F CAD Model

Description

The XR76205ELMTR-F is a high-performance, synchronous step-down regulator from MaxLinear Inc. It is designed to deliver a highly efficient and compact power solution for various applications. This regulator integrates power MOSFETs and a compensation network, simplifying design and minimizing external components. Its wide input voltage range and adjustable output voltage make it suitable for diverse power conversion needs.

Applications:

  • Point-of-Load (POL) regulators: Providing power to individual components or subsystems within a larger electronic system.
  • FPGA and Microprocessor Power: Supplying efficient power to FPGAs, microprocessors, and microcontrollers.
  • Set-Top Boxes: Powering components in set-top box devices.
  • Networking Equipment: Used in routers, switches, and other networking hardware.
  • Industrial Equipment: Powering industrial control systems and automation equipment.

Features:

  • Integrated MOSFETs: Reduces external component count and simplifies layout.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, typically from 4.5V to 18V.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to suit various application requirements.
  • High Efficiency: Achieves high power conversion efficiency, minimizing power losses.
  • Overcurrent Protection: Protects the regulator and the load from overcurrent conditions.
  • Over Temperature Protection: Protects the regulator from damage due to overheating.
  • Integrated Compensation: Simplifies design and reduces external components.

Benefits:

  • Simplified Design: Integrated features reduce external component count and simplify PCB layout.
  • High Efficiency: Minimizes power losses, resulting in cooler operation and longer battery life in portable applications.
  • Robust Protection: Protects the regulator and the load from various fault conditions, enhancing system reliability.
  • Flexible Output Voltage: Allows for adaptation to a wide range of application requirements.
  • Compact Solution: Small footprint enables use in space-constrained applications.

Specifications: The XR76205ELMTR-F typically supports an output current of up to 5A. It features a switching frequency in the range of several hundred kHz, allowing for a compact external component size. The efficiency can reach over 90% depending on the input and output voltage conditions. The device is available in a compact QFN package. Consult the MaxLinear datasheet for detailed electrical characteristics, thermal performance, and application circuit examples.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess