The SK1045C is a Schottky Barrier Rectifier designed for high-efficiency, fast-switching applications. Manufactured by MDD, this rectifier is commonly used in various power supply and protection circuits.
Applications:
- Switching power supplies
- Freewheeling diodes
- Polarity protection
- Reverse current protection
- DC-DC converters
Features:
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- Excellent high-temperature stability
- Guard ring structure for stress protection
Benefits:
- Improved efficiency in power conversion
- Reduced power loss and heat generation
- Enhanced system reliability
- Protection against voltage transients
- Increased switching speed
Specifications:
The SK1045C typically features a maximum repetitive reverse voltage (VRRM) of 45V and a forward current (IF) of 10A. Its low forward voltage drop (VF) minimizes power dissipation, making it suitable for high-efficiency applications. The device also exhibits a fast reverse recovery time (trr), enabling efficient high-frequency operation. This rectifier is commonly available in a standard DO-201AD package. It also offers robust surge current capabilities, ensuring reliability under transient conditions. Its operating temperature range typically extends from -65°C to +150°C.
Further, the SK1045C is designed to offer high reliability and is often used in applications where protection against voltage spikes and reverse polarity is critical. Its low forward voltage characteristics contribute to energy conservation in various electronic circuits.