EN
  • EN
  • DE

EPS-45S-24

Part No EPS-45S-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 24V 46W / Open Frame AC DC Converters 1 Output 24V 80 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - AC DC Converters
Mfr Mean Well Enterprises Co., Ltd.
Series EPS-45S (45W)
Package Box
Product Status Active
Type Open Frame
Number of Outputs 1
Voltage - Input 80 ~ 264 VAC
Voltage - Output 1 24V
Current - Output 1 1.9 A
Power (Watts) 46W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 90%
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Features Adjustable Output, Universal Input
Mounting Type Chassis Mount
Size / Dimension 3.00" L x 2.00" W x 0.94" H (76.2mm x 50.8mm x 24.0mm)
Approval Agency CB, CE, cURus, TUV
Minimum Load Required No
Base Product Number EPS-45
Standard Package 120 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 847346-EPS-45S-24
Ultra Librarian 3D Model Ultra Librarian EPS-45S-24 CAD Model

Description

The EPS-45S-24 is a 45W open frame AC-DC converter from Mean Well Enterprises Co., Ltd.

  • Series: EPS-45S
  • Application: ITE (Commercial)
  • Output Adjustable: Yes
  • Input: Universal
  • Size / Dimension: 3.00" L x 2.00" W x 0.94" H (76.2mm x 50.8mm x 24.0mm)
  • Output: 1
  • Voltage - Output 1: 24V
  • Current - Output (Max): 1.9A
  • Voltage - Input: 80 ~ 264 VAC
  • Efficiency: 90%
  • Minimum Load Required: No
  • Mounting Type: Chassis Mount
  • Operating Temperature: -30°C ~ 70°C (With Derating)
  • Approvals: CB, CE, cURus, TUV

You May Also Be Interested in

XP Power
AC/DC CONVERTER 5V +/-15V 60W / Open Frame AC DC Converters 3 Output 5V 15V -15V 90 ~ 264 VAC Input
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 50W
Need more? Email Us
XP Power
AC/DC CONVERTER 24V 140W / Open Frame AC DC Converters 1 Output 24V 80 ~ 264 VAC Input
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 24V / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
Artesyn Embedded Technologies
AC/DC CONVERTER 48V 600W / Front End AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 3.3V 50W
Need more? Email Us
Delta Electronics
AC/DC CONVERTER 12V 30W / Open Frame, Conformal Coated AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
SL Power Electronics Manufacture of Condor/Ault Brands
AC/DC CONVERTER 12V 20W
Need more? Email Us
Artesyn Embedded Technologies
CONVERTER AC/DC / AC DC Converters Output Input
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6306 $64.8918
7+ $17.7482 $124.2374
11+ $17.1936 $189.1296
14+ $16.6389 $232.9446
18+ $16.0843 $289.5174
25+ $14.4204 $360.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,046 pieces
In Stock: 9,523 pieces Factory Stock: 9,523 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess