EN
  • EN
  • DE

GE12I05-P1J

Part No GE12I05-P1J
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog AC DC Desktop, Wall Adapters
Description AC/DC WALL MOUNT ADAPTER 5V 10W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Region Utilized International
Form Wall Mount (Class II)
Input Type Multi-Blade (Sold Separately)
Voltage - Input 90 ~ 264 VAC
Voltage - Output 5V
Current - Output (Max) 2A
Power (Watts) 10 W
No Load Power Consumption 75mW (Max)
Polarization Positive Center
Applications ITE (Commercial)
Efficiency Level VI
Temperature Range - Operating -10°C ~ 50°C
Output Connector Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm
Cord Length 39.4" (1.00m)
Input Connector Multi-Blade (Sold Separately)
Size / Dimension 2.78" L x 1.57" W x 1.53" H (70.7mm x 40.0mm x 38.8mm)
Approval Agency CCC, CE, cULus, GS, RCM
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1543155-GE12I05-P1J
Ultra Librarian 3D Model Ultra Librarian GE12I05-P1J CAD Model

Description

N

You May Also Be Interested in

Digi International
AC/DC DESKTOP ADAPTER 12V
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 15V 3W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 48V 40W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 15V 36W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 15V 15W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 36V 90W
Need more? Email Us
Inventus Power
AC/DC DESKTOP ADAPTER 18V 101W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 15V 25W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 24V 19W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess