EN
  • EN
  • DE

LOP-600-24

Part No LOP-600-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Power Supplies - External/Internal (Off - Board)
Description 80-264VAC O/P +24V25A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)AC DC Converters
Mfr MEAN WELL USA Inc.
Series LOP-600 (600W)
Packaging Bulk
Part Status Active
Type Open Frame
Number of Outputs 1
Voltage - Input 80 ~ 264 VAC, 113 ~ 370 VDC
Voltage - Output 1 24V
Current - Output 1 16.7 A
Power (Watts) 401W (600W Forced Air)
Applications Household Appliances, ITE (Commercial), Medical
Voltage - Isolation 4 kV
Efficiency 94%
Operating Temperature -40°C ~ 80°C (With Derating)
Features Adjustable Output, DC Input Capable, PFC, Universal Input
Mounting Type Chassis Mount
Size / Dimension 5.00" L x 3.00" W x 1.08" H (127.0mm x 76.2mm x 27.5mm)
Approval Agency CB, CCC, CE, cURus, EAC, TUV, UKCA
Standard Number 60335-1; 60601-1; 62368-1
Ultra Librarian 3D Model Ultra Librarian LOP-600-24 CAD Model

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 3POLE
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 27V 103W
Lowest to $35.4545
ELKO EP North America LLC
Switching power supply with fixed output DC 12V/24W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 317W
Need more? Email Us
ELKO EP North America LLC
Switching power supply with fixed output DC 24V/15W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 24V 60W
Lowest to $21.2727
ELKO EP North America LLC
Switching power supply with fixed output DC 12V/122W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
80-264VAC O/P +24V20.8A
Lowest to $73.0910
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 150W
Lowest to $157.3427

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2727 $78.2727
2+ $64.2238 $128.4476
3+ $62.2168 $186.6504
4+ $60.2098 $240.8392
5+ $58.2028 $291.0140
6+ $52.1818 $313.0908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess