EN
  • EN
  • DE

1Q036

Part No 1Q036
Manufacturer MEC Switches
Catalog Switches Accessories - Caps
Description CAP TACT RECT GRY/FROST WHT LENS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Switch Type Tactile
Shape Rectangular, Concave
Color Gray, Frosted White Lens
Illumination Illumination Opening
For Use With/Related Products Multimec™ 3F and Illumec™ 4F Series
Mounting Type Snap Fit
Size 12.50mm L x 6.50mm W x 5.30mm H
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1561780-1Q036
Ultra Librarian 3D Model Ultra Librarian 1Q036 CAD Model

Description

N

You May Also Be Interested in

Honeywell
BUTTON FOR SWES AND INDICATORS
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE WHITE
Need more? Email Us
EAO
CAP PUSHBUTTON SQUARE WHT
Need more? Email Us
EAO
CAP PUSHBUTTON RECTANGLE YLW
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/RED
Need more? Email Us
NKK Switches
KB ILLUM PUSHBUTTON CAP
Need more? Email Us
NKK Switches
CAP TOGGLE BAT RED
Need more? Email Us
EAO
CAP PUSHBUTTON RECTANGLE BLUE
Need more? Email Us
Carling Technologies
CAP ROCKER RECTANGULAR BLACK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess