EN
  • EN
  • DE

MT3332N/B

Part No MT3332N/B
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831858-MT3332N/B
Ultra Librarian 3D Model Ultra Librarian MT3332N/B CAD Model

Description

The MT3332N/B is a GPS receiver chip produced by MediaTek Inc. It's engineered for integration into a variety of location-aware devices, providing accurate and reliable positioning information. As a highly integrated solution, the MT3332N/B aims to offer a good balance between performance, power efficiency, and ease of integration.

Applications:

  • Portable Navigation Devices (PNDs): In dedicated navigation units for cars and handheld use.
  • GPS Trackers: In devices designed to track the location of vehicles, people, or assets.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearables to track activity and location.
  • Digital Cameras: For geotagging photos with location information.
  • IoT Devices: Enabling location-based services in a wide range of connected devices.

Features:

  • GPS Support: Utilizes the GPS satellite system to determine location.
  • High Sensitivity: Able to acquire and maintain satellite lock even in areas with weak signal coverage.
  • Low Power Consumption: Designed for power-efficient operation, which is important for battery-powered devices.
  • Compact Size: Small form factor allows for easy integration into devices with limited space.
  • Accurate Positioning: Provides reliable and accurate location data for navigation and tracking.

Benefits:

  • Reliable Navigation: Enables accurate and dependable navigation in various environments.
  • Extended Battery Life: Low power consumption allows devices to operate for longer periods on a single charge.
  • Simple Integration: Small size and straightforward interface simplify the integration process.
  • Robust Performance: Designed to operate reliably under various conditions.
  • Cost-Effective: Offers a good balance of performance and cost for a variety of applications.

The MT3332N/B is typically a surface-mount component. The “/B” suffix might denote a specific revision or configuration of the chip. Detailed technical specifications, including operating voltage, interface details, and antenna requirements, can be found in the manufacturer's datasheet. This GPS receiver is a common choice for applications needing a balance of accuracy, power efficiency, and ease of integration.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,240 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess