EN
  • EN
  • DE

MT6318A-L

Part No MT6318A-L
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831986-MT6318A-L
Ultra Librarian 3D Model Ultra Librarian MT6318A-L CAD Model

Description

The MediaTek MT6318A-L is a highly integrated Power Management IC (PMIC) designed for mobile devices. It efficiently manages power distribution, battery charging, and system voltage regulation, ensuring optimal performance and battery life. This PMIC is specifically designed for use with MediaTek's application processors and baseband chipsets, offering a complete power management solution for smartphones and tablets.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Other mobile devices

Features

  • Multiple buck converters for efficient voltage regulation
  • Low dropout (LDO) regulators for stable power supply
  • Integrated battery charger with various charging modes
  • Fuel gauge for accurate battery level monitoring
  • Over-voltage and over-current protection
  • Thermal management features
  • I2C interface for communication with the application processor

Benefits

  • Extends battery life through efficient power management
  • Reduces BOM cost by integrating multiple power management functions
  • Improves system stability and reliability
  • Protects against battery damage due to overcharging or overheating
  • Optimizes charging performance with adaptive charging algorithms
  • Enables smaller and more compact device designs

Additional Details

The MT6318A-L features a wide input voltage range, accommodating various battery types and charging sources. It incorporates advanced power saving modes to minimize power consumption during idle periods. The integrated fuel gauge provides accurate battery level information to the operating system, allowing for better power management decisions. Furthermore, the MT6318A-L includes comprehensive protection features to safeguard the device from electrical hazards. The I2C interface allows the application processor to monitor and control the PMIC's operation, enabling fine-grained power management optimization. The device is typically packaged in a small, thermally enhanced package to facilitate heat dissipation. This allows for higher power density and improved thermal performance. The specific voltage rails generated by the MT6318A-L are tailored to the requirements of the associated MediaTek chipset, ensuring optimal performance and compatibility. The battery charging circuitry supports various charging protocols, including USB charging and wireless charging.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess