EN
  • EN
  • DE

MT8550WBAG/B

Part No MT8550WBAG/B
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832108-MT8550WBAG/B
Ultra Librarian 3D Model Ultra Librarian MT8550WBAG/B CAD Model

Description

The MediaTek MT8550WBAG/B is a highly integrated multimedia system-on-chip (SoC) designed for a variety of consumer electronics applications. It offers a robust platform for devices requiring high-performance audio and video processing, along with comprehensive connectivity options.

Applications

  • Smart Soundbars
  • Wireless Speakers
  • AV Receivers
  • Multi-room Audio Systems
  • Voice-controlled Audio Devices

Features

  • High-Performance CPU: Features a powerful multi-core processor enabling smooth operation of complex audio and video processing tasks.
  • Advanced Audio Processing: Incorporates technologies for decoding and encoding various audio formats, including Dolby Atmos and DTS:X.
  • Comprehensive Connectivity: Supports a wide range of interfaces, including Wi-Fi, Bluetooth, HDMI, and USB, ensuring seamless connectivity with other devices.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for portable and battery-powered devices.
  • Integrated Memory Controller: Includes a memory controller for efficient data access and processing.

Benefits

  • Enhanced Audio Quality: Delivers immersive and high-fidelity audio experience for users.
  • Seamless Connectivity: Allows easy integration with other devices and networks.
  • Improved Performance: Enables smooth operation of demanding audio and video applications.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Cost-Effective Solution: Provides a cost-optimized solution for manufacturers.

Additional Details

The MT8550WBAG/B integrates a high-performance audio digital signal processor (DSP), enabling advanced audio processing capabilities such as equalization, dynamic range control, and noise reduction. It also supports various audio codecs, including MP3, AAC, FLAC, and WAV. Its video processing capabilities include support for high-definition video decoding and encoding, allowing for smooth playback and recording of video content. The integrated Wi-Fi and Bluetooth modules enable wireless streaming of audio and video content from various sources. The device operates at a specific voltage range, usually between 3.3V and 5V, and has different operating temperature ranges. Detailed specifications are available in the official MediaTek datasheet.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess