EN
  • EN
  • DE

TC3086-QFN64-EPG

Part No TC3086-QFN64-EPG
Manufacturer MediaTek Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MediaTek Inc
Win Source Part Number 356131-TC3086-QFN64-EPG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC3086-QFN64-EPG CAD Model

Description

The TC3086-QFN64-EPG is a System-on-Chip (SoC) device manufactured by MediaTek Inc. It's designed for embedded applications, offering processing capabilities and communication interfaces. The QFN64 package indicates a 64-pin Quad Flat No-Leads package, offering a small footprint. The 'EPG' suffix likely denotes enhancements, possibly related to extended temperature range or specific hardware features. As with other MediaTek SoCs, exact details require access to proprietary documentation.

Applications:

  • Embedded Systems: Designed for general embedded applications requiring processing and connectivity.
  • IoT Devices: Suitable for Internet of Things devices requiring data processing, communication, and control.
  • Industrial Automation: Can be utilized in industrial control systems for automated tasks.
  • Consumer Electronics: Might be found in various consumer electronic products requiring processing and interfacing.
  • Wearable Devices: Potential applications in wearable technology for data processing and communication.

Features:

  • Integrated Processor Core: Likely includes an ARM Cortex-M series processor core.
  • Memory Interface: Provides interfaces for external RAM and Flash memory devices.
  • Communication Interfaces: Expected to have interfaces like UART, SPI, and I2C.
  • GPIO Pins: Offers a number of general-purpose input/output pins.
  • Low Power Operation: Designed for low power consumption in battery-powered applications.

Benefits:

  • Compact Size: The QFN64 package allows for dense designs.
  • Low Power Consumption: Extends battery life for portable and IoT applications.
  • Integrated Functionality: Combines processing, memory interface, and communication peripherals in a single chip.
  • Flexibility: Programmable GPIO pins allow for versatile interfacing with sensors and actuators.
  • Cost-Effective: Provides a cost-effective solution for embedded designs.

Additional Details:

Typical SoCs include DMA controllers, timers, interrupt controllers, and possibly ADC/DAC converters. Detailed technical specs, including clock speed, memory support, and specific peripheral capabilities, are usually found in the manufacturer's datasheet. The power requirements depend on operating conditions (clock speed, active peripherals). The 'EPG' designation could include improvements like lower power operation, extended temperature support or more robust ESD protection compared to the base model. Consult the official MediaTek documentation for specific details of the part including operating voltage, current consumption, and temperature ranges.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9693 $59.0790
75+ $1.6158 $121.1850
115+ $1.5650 $179.9750
155+ $1.5142 $234.7010
200+ $1.4645 $292.9000
265+ $1.3132 $347.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess