EN
  • EN
  • DE

AL0410-152K

Part No AL0410-152K
Manufacturer Meled
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044337-AL0410-152K
Categories OEM Parts(A-B)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AL0410-152K CAD Model

Description

The AL0410-152K is a leaded inductor manufactured by Meled. It is designed for use in a variety of electronic circuits for filtering, energy storage, and impedance matching.

Applications

  • Power Supplies: Used as a filter inductor in DC-DC converters and linear regulators.
  • RF Circuits: Employed in RF filters, impedance matching networks, and oscillator circuits.
  • EMI Filtering: Reduces electromagnetic interference in electronic devices.
  • DC-DC Conversion: Stores energy in switching regulators.
  • Signal Filtering: Smooths out unwanted noise in analog signals.

Features

  • Leaded Inductor: Traditional leaded design for through-hole mounting.
  • Fixed Inductance: Provides a stable inductance value of 1.5 mH (152K = 1500uH).
  • High Current Capacity: Handles significant current without saturation.
  • Small Size: Compact design for space-constrained applications.
  • High Reliability: Robust construction for long-term operation.

Benefits

  • Efficient Filtering: Effectively filters out unwanted noise and ripple in power supplies and signal processing circuits.
  • Stable Performance: Provides a stable inductance value over a wide range of operating conditions.
  • Reduced EMI: Minimizes electromagnetic interference, improving the performance of electronic devices.
  • Versatile Applications: Suitable for a wide range of applications, from power supplies to RF circuits.
  • Easy to Use: Leaded design allows for easy installation and soldering.

Additional Details

The AL0410-152K is constructed using a ferrite core and enameled copper wire. The ferrite core provides high inductance and low core losses, while the enameled copper wire ensures high current carrying capacity. The inductor is designed to meet industry standards for safety and reliability.

The inductance value of 1.5 mH makes it suitable for a variety of filtering and energy storage applications. The inductor is also designed to withstand high temperatures, making it suitable for use in harsh environments. The AL0410-152K is a reliable and versatile inductor for various electronic circuits.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess