EN
  • EN
  • DE

AL0410-472K

Part No AL0410-472K
Manufacturer Meled
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967048-AL0410-472K
Categories OEM Parts(A-B)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AL0410-472K CAD Model

Description

The AL0410-472K is a fixed inductor manufactured by Meled. It's designed for use in various electronic circuits to provide inductance, which is the property of an electrical circuit to oppose changes in current. Inductors are fundamental components used for energy storage, filtering, and tuning circuits. The 472K designation indicates a specific inductance value and tolerance.

Applications

  • Power supplies: Used for filtering and energy storage in DC-DC converters and other power supply circuits.
  • RF circuits: Employed in radio frequency circuits for tuning, filtering, and impedance matching.
  • EMI filtering: Used to suppress electromagnetic interference (EMI) in electronic devices.
  • DC-DC Conversion: Step-up and step-down voltage regulation.
  • Signal filtering: Removal of unwanted noise from analog signals.

Features

  • Fixed inductance: Provides a stable and predetermined inductance value.
  • Compact size: The AL0410 package offers a relatively small footprint for space-constrained applications.
  • High Q-factor: Offers low energy loss, making it suitable for high-performance circuits.
  • Reliable performance: Designed to withstand various environmental conditions and provide consistent performance.
  • RoHS compliant: Manufactured in compliance with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Improved circuit stability: Inductors help stabilize voltage and current levels in circuits, preventing oscillations and noise.
  • Enhanced filtering performance: Effective in removing unwanted noise and interference from electronic signals.
  • Efficient energy storage: Can store energy in a magnetic field, enabling efficient power conversion.
  • Reduced EMI: Helps minimize electromagnetic interference, improving the overall performance and reliability of electronic devices.
  • Simplified circuit design: Offers a simple and reliable solution for implementing inductive functions.

Additional Details

The AL0410-472K inductor features a specific inductance value typically expressed in microhenries (µH). The '472K' marking refers to a value of 4700 uH with a tolerance of +/- 10%. It is crucial to consult the manufacturer's datasheet for precise electrical characteristics, including inductance tolerance, DC resistance (DCR), saturation current, and self-resonant frequency (SRF). The operating temperature range and maximum current rating are also important considerations for reliable operation.

The physical dimensions of the AL0410 package must be considered for PCB layout. Soldering guidelines from the datasheet are important to follow to ensure proper connectivity and prevent damage during assembly. The inductor's DCR impacts the circuit's power efficiency; a lower DCR contributes to reduced power loss. Selecting the proper inductor requires a deep understanding of the circuit requirements.

You May Also Be Interested in

Kemet
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2,825+ $0.0177 $50.0025
6,900+ $0.0145 $100.0500
10,640+ $0.0141 $150.0240
14,710+ $0.0136 $200.0560
18,940+ $0.0132 $250.0080
25,425+ $0.0118 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,820 pieces
MOQ: 2825 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess