EN
  • EN
  • DE

MSCD43-101KT

Part No MSCD43-101KT
Manufacturer Meled
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051543-MSCD43-101KT
Categories OEM Parts(M-N)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSCD43-101KT CAD Model

Description

The MSCD43-101KT is a molded power inductor manufactured by Meled, commonly used in various power electronic applications. Its design prioritizes high efficiency and compact size, making it suitable for devices where space is limited. The inductor's molded construction offers excellent shielding characteristics, minimizing electromagnetic interference (EMI) and contributing to overall system stability.

Applications

  • DC-DC Converters: Suitable for use in buck, boost, and buck-boost converters for efficient voltage regulation.
  • Power Supplies: Commonly integrated into switched-mode power supplies (SMPS) for consumer electronics, industrial equipment, and telecommunications systems.
  • Voltage Regulators: Used in voltage regulator modules (VRMs) to deliver stable and clean power to sensitive components like microprocessors and memory.
  • Filtering Circuits: Applied in power line filters to reduce noise and ripple in power circuits.
  • Automotive Electronics: Used in various automotive applications, including engine control units (ECUs) and infotainment systems.

Features

  • High Current Handling Capability: Designed to withstand high current levels without saturation, ensuring consistent performance.
  • Low DC Resistance (DCR): Minimizes power losses, thereby increasing overall efficiency.
  • Compact Size: Small footprint allows for use in space-constrained environments.
  • Molded Construction: Offers superior shielding and reduces electromagnetic interference (EMI).
  • High Saturation Current: Maintains inductance value even under high current conditions.

Benefits

  • Improved Efficiency: Low DCR reduces power dissipation, enhancing overall circuit efficiency.
  • Reduced EMI: Molded construction minimizes electromagnetic interference, ensuring stable operation of nearby components.
  • Space Saving: Compact size enables higher density designs and smaller product footprints.
  • Reliable Performance: High current handling capability and stable inductance ensure reliable operation in demanding conditions.
  • Optimized Power Delivery: Provides clean and stable power to critical components.

Additional Details

The inductance value of the MSCD43-101KT is 100μH (101KT indicating 100 with a tolerance code). When selecting this inductor, factors such as saturation current, RMS current, and DC resistance should be carefully considered. It is vital to consult the manufacturer's datasheet for detailed electrical characteristics, mechanical dimensions, and environmental specifications. The materials used in the inductor typically comply with RoHS standards. The operating temperature range usually spans from -40°C to +125°C.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2,255+ $0.0222 $50.0610
5,465+ $0.0183 $100.0095
8,475+ $0.0177 $150.0075
11,700+ $0.0171 $200.0700
15,065+ $0.0166 $250.0790
20,275+ $0.0148 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,440 pieces
MOQ: 2255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess