EN
  • EN
  • DE

M74HC51B1R

Part No M74HC51B1R
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description AND-OR-Invert Gate 2-Element 2 Wide 2-IN/3-IN CMOS 14-Pin PDIP Tube / IC INVERTER GATE DUAL 14-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type AND/OR/INVERT Gate
Number of Circuits 2
Number of Inputs 10 Input (3, 3, 2, 2)
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 134249-M74HC51B1R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name M74HC51
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M74HC51B1R CAD Model

Description

STMicroelectronics M74HC51B1R Product Overview

The M74HC51B1R is a high-speed CMOS logic dual 2-wide 2-input AND-OR-INVERT gate integrated circuit, manufactured by the renowned semiconductor company, STMicroelectronics. This product is designed to operate in a wide range of applications, from industrial to commercial, where the need for robust logic operations is essential.

Key Features

  • Logic Type: Dual 2-wide 2-input AND-OR-INVERT gate
  • High-Speed Performance: The M74HC51B1R offers fast response times, making it suitable for high-speed logic operations.
  • Supply Voltage Range: Operates with a supply voltage range from 2V to 6V, providing flexibility in various power environments.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is critical for power-sensitive applications.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, which allows for direct interfacing with TTL levels.
  • Pin and Function Compatibility: The M74HC51B1R is pin-compatible with the equivalent bipolar LS TTL device, making it easy to upgrade existing systems.
  • Compliance: Meets JEDEC standard no. 7A requirements.
  • ESD Performance: HBM: 2000V, MM: 200V, ensuring robustness and reliability of the device against electrostatic discharges.

Applications

The versatility of the M74HC51B1R makes it suitable for a multitude of applications, including:

  • Complex logic functions
  • Signal processing
  • Control systems
  • Computing devices
  • Communication equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M74HC51B1R is subjected to rigorous testing and quality control measures to ensure its performance and reliability in the field. With its robust design and proven manufacturing process, the M74HC51B1R represents a reliable choice for designers looking to incorporate advanced logic functions into their electronic systems.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC GATE MULT-FUNC CONFIG 6-DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES
Need more? Email Us
National Semiconductor (TI)
XOR/XNOR GATE, 100K SERIES / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CDIP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP / NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Need more? Email Us
Fairchild/ON Semiconductor
INVERTER, LS SERIES / Configurable Circuit Input
Lowest to $0.4966
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES / Configurable Circuit Input
Lowest to $3.2617
National Semiconductor (TI)
MULTIPLEXER, 100K SERIES / Configurable Circuit Input
Need more? Email Us
Nexperia USA Inc.
IC BUFFER/INVERTER SGL X2SON6 / Buffer/Inverter Configurable 2 Circuit 2 Input (1, 1) Input 6-XSON (0.9x1)
Lowest to $0.3269
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $6.3347

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess