EN
  • EN
  • DE

MSRH4D28-101MT

Part No MSRH4D28-101MT
Manufacturer Meled
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038887-MSRH4D28-101MT
Categories OEM Parts(M-N)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSRH4D28-101MT CAD Model

Description

The MSRH4D28-101MT is a molded shielded power inductor manufactured by Meled. It is designed for use in DC-DC converters and power supply applications where high efficiency and low EMI (Electromagnetic Interference) are required. The '4D28' likely refers to the physical dimensions of the inductor, and '101MT' signifies an inductance value of 100µH with a certain tolerance.

Applications:

  • DC-DC Converters: Used as an energy storage element in buck, boost, and other DC-DC converter topologies.
  • Power Supplies: Employed in power supplies for filtering and energy storage.
  • Voltage Regulators: Integrated into voltage regulator circuits for stable voltage output.
  • LED Lighting: Used in LED drivers for current regulation and filtering.
  • Portable Devices: Found in portable devices such as smartphones, tablets, and laptops for power management.

Features:

  • Inductance Value: 100 µH.
  • Shielded Construction: Molded shielded construction for low EMI.
  • High Current Capacity: Designed for high current applications.
  • Low DC Resistance (DCR): Low DCR for high efficiency.
  • Compact Size: Small footprint for space-constrained applications.
  • Surface Mount Device (SMD): Designed for surface mount assembly.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • High Efficiency: Low DCR reduces power losses and improves efficiency.
  • Compact Design: Small size allows for dense circuit board layouts.
  • Stable Performance: Delivers stable performance over a wide temperature range.
  • Reliable Operation: Offers reliable operation and long-term stability.

Additional Details:

The MSRH4D28-101MT is designed for automated surface mount assembly processes. Its saturation current and Irms (RMS current) ratings are crucial parameters to consider, as they determine the inductor's ability to handle high currents without significant inductance drop or overheating. The datasheet provides information on the inductor's operating temperature range, Q-factor, and self-resonant frequency (SRF). The shielded construction helps to prevent interference with other components in the circuit. Proper soldering techniques are essential to ensure reliable connections and prevent damage to the inductor. The 'MT' suffix likely indicates the tolerance of the inductance value. Core material and winding techniques contribute to the inductor's overall performance. This is a suitable option for designs needing a compact, efficient, and low-EMI inductor.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.0888 $50.1720
1,375+ $0.0729 $100.2375
2,125+ $0.0706 $150.0250
2,925+ $0.0684 $200.0700
3,785+ $0.0661 $250.1885
5,070+ $0.0592 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess