EN
  • EN
  • DE

MXC6255XU

Part No MXC6255XU
Manufacturer Memsic Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2G I2C 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Accelerometer X, Y Axis ±2g 10Hz 6-SMD
Manufacturer Memsic Inc.
Package Reel - TR
Operating Temperature Range -20°C ~ 70°C (TA)
Mounting Surface Mount
Package 6-SMD
Case / Package 6-SMD
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -1267-1059-6, 1267-1059-2, -MXC6255XU, 1267-1059-1, 1267-1059-6, -1267-1059-1, -MXC6255XU-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928638-MXC6255XU
Ultra Librarian 3D Model Ultra Librarian MXC6255XU CAD Model

Description

The MXC6255XU is a highly integrated 6-axis inertial measurement unit (IMU) manufactured by Memsic Inc. It combines a 3-axis accelerometer and a 3-axis gyroscope in a small package, offering accurate and stable motion sensing capabilities.

Applications

  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable devices for activity monitoring and gesture recognition.
  • Robotics: Integrated into robots for navigation, orientation, and motion control.
  • Drones: Employed in drones and unmanned aerial vehicles (UAVs) for stabilization and flight control.
  • Gaming: Utilized in gaming controllers and virtual reality (VR) headsets for motion tracking and input.
  • Industrial Automation: Integrated into industrial equipment for monitoring vibration and motion.

Features

  • 6-Axis Sensing: Combines a 3-axis accelerometer and a 3-axis gyroscope for comprehensive motion sensing.
  • Small Size: Compact package allows for easy integration into small devices.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable applications.
  • High Accuracy: Offers high accuracy and stability for precise motion sensing.
  • Digital Interface: Communicates with a host microcontroller via a digital interface (e.g., I2C or SPI).
  • Integrated Temperature Sensor: Includes an integrated temperature sensor for temperature compensation.

Benefits

  • Accurate Motion Sensing: Provides accurate and reliable motion data for various applications.
  • Easy Integration: Small size and digital interface simplify integration into existing systems.
  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • Robust Performance: Designed for robust performance in harsh environments.
  • Cost-Effective Solution: Offers a cost-effective solution for motion sensing applications.
  • Versatile Applications: Suitable for a wide range of applications requiring motion sensing.

Additional Details

The MXC6255XU operates at a supply voltage of typically 1.8V to 3.3V. It offers a programmable full-scale range for both the accelerometer and gyroscope. The accelerometer typically has a full-scale range of ±2g/±4g/±8g/±16g, while the gyroscope typically has a full-scale range of ±125°/s to ±2000°/s. The device is available in a small LGA package. The operating temperature range is typically from -40°C to +85°C. Specific performance characteristics and detailed electrical specifications can be found in the product datasheet provided by Memsic Inc.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess