EN
  • EN
  • DE
  • IT
Part No P521
Manufacturer MENDA/EasyBraid
Catalog Tools
Description PLIER, NEEDLE NOSE-LONG SMOOTH J / Electronics Pliers Needle Nose Smooth 5.40" (137.2mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools>Pliers
Mfr MENDA/EasyBraid
Series Tronex
Package Box
Tool Type Electronics
Tip Type Needle Nose
Tip Shape Straight
Jaw Type Smooth
Features -
Length 5.40" (137.2mm)
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8203.20.6030
California Prop 65 Warning Information
Standard Package 1 pcs
Win Source Part Number 1383119-P521
Ultra Librarian 3D Model Ultra Librarian P521 CAD Model

Description

The Tronex Electronics Pliers are a versatile tool for any electronics enthusiast.

  • Length: 5.40" (137.2mm)
  • Tip Shape: Straight
  • Jaw Type: Smooth
  • Package: Box
  • Application: Electronics
  • Manufacturer: MENDA/EasyBraid
  • RoHS: Not Applicable
  • Moisture Sensitivity Level: 1 (Unlimited)

You May Also Be Interested in

Apex Tool Group
3/16" Slotted Blade Drive 4.00" (101.6mm)
Need more? Email Us
Panduit Corp
TOOL METAL TAPE EMBOSSING
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER 24-26AWG SIDE
Need more? Email Us
3M
SCOTCH-BRITE DEBURR & FINISH PRO / X Dia
Need more? Email Us
ECG
CONTACT CLEANER/LUBE 10OZ
Lowest to $24.6176
Swanstrom Tools USA
CUTTER
Lowest to $1.8835
Klein Tools, Inc.
Need more? Email Us
Wiha
0.05" Hex Bit, Micro 4mm Drive 1.10" (28.0mm)
Need more? Email Us
Dremel
Bit Drilling
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess