EN
  • EN
  • DE

FR10GR69V20

Part No FR10GR69V20
Manufacturer Mersen
Catalog OEM Parts (F - I)
Description Fuse, Semiconductor Protection, Class gR, E1014580, Fast-Acting, 10x38mm, 20A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 20 A
Diameter 10.3 mm
RoHS Non-Compliant
Win Source Part Number 1059755-FR10GR69V20
Categories OEM Parts(F-I)
Manufacturer Mersen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FR10GR69V20 CAD Model

Description

The Mersen FR10GR69V20 is a high-speed fuse designed to provide reliable circuit protection in demanding applications. As a part of Mersen's comprehensive line of fuses, this model is engineered to offer a precise and rapid response to overcurrent situations, preventing damage to sensitive electronic components and systems. This fuse is known for its robust construction and ability to handle high inrush currents without nuisance tripping.

Applications

  • Protection of semiconductor devices in power converters and inverters.
  • Used in variable frequency drives (VFDs).
  • Protection of uninterruptible power supplies (UPS).
  • Protection of solid-state relays.
  • Used in renewable energy systems such as solar inverters and wind turbine converters.
  • Protection of DC drives.

Features

  • High-speed current limiting.
  • Voltage Rating: 690VAC/VDC
  • Ampere Rating: 10A
  • Interrupting Rating: Typically 200kA AC/DC
  • UL Recognized component.
  • Low I²t value for enhanced semiconductor protection.
  • Compact size for space-saving installation.
  • Robust construction for reliable performance in harsh environments.
  • Visual indication of fuse status (optional).

Benefits

  • Protects sensitive electronic components from overcurrent damage.
  • Minimizes downtime by quickly interrupting fault currents.
  • Enhances system reliability and safety.
  • Reduces the risk of fire and electrical hazards.
  • Provides cost-effective circuit protection.
  • Ensures compliance with industry safety standards.
  • Easy to install and replace.

Additional Details

The FR10GR69V20 fuse is constructed with high-quality materials to ensure reliable performance in demanding environments. The fuse element is typically made from silver or a silver alloy, providing excellent conductivity and precise melting characteristics. The fuse body is often made from ceramic or glass-melamine, which offers high insulation resistance and thermal stability. It is designed to be easily mounted in standard fuse holders, simplifying installation and replacement. This fuse is commonly used in industrial applications, where reliability and performance are critical. Mersen provides detailed technical specifications and application notes to help engineers select the appropriate fuse for their specific needs. The fuse's low I²t value minimizes the let-through energy during a fault, further protecting downstream components.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess