The KSZ8841-16MQL A4 is a single-port 10/100 Ethernet controller manufactured by Micrel (now Microchip Technology). It provides a cost-effective solution for adding Ethernet connectivity to embedded systems and other applications. This controller integrates a physical layer transceiver (PHY), media access controller (MAC), and memory buffer into a single chip.
Applications
- Embedded systems
- Industrial control systems
- Networked appliances
- Point-of-sale (POS) terminals
- Security systems
Features
- Single-port 10/100 Ethernet controller
- Integrated PHY and MAC
- MII/RMII interface
- Integrated memory buffer
- Supports auto-negotiation and auto-MDIX
- Available in a QFN package (MQL)
Benefits
- Easy integration: Integrated PHY and MAC simplifies hardware design.
- Cost-effective: Single-chip solution reduces BOM cost.
- Flexible interface: MII/RMII interface allows connection to a wide range of microcontrollers.
- Reliable connectivity: Auto-negotiation and auto-MDIX ensure reliable network connection.
- Compact design: QFN package enables high-density circuit designs.
Additional Details
The KSZ8841-16MQL A4 Ethernet controller provides a full-featured solution for adding Ethernet connectivity to embedded devices. It supports both 10BASE-T and 100BASE-TX Ethernet standards. The MII/RMII interface allows the controller to be connected to a variety of host processors. The integrated memory buffer helps to improve network performance by buffering incoming and outgoing data packets. The auto-negotiation feature automatically detects and configures the network speed and duplex mode. The auto-MDIX feature eliminates the need for crossover cables. The QFN package provides good thermal performance and allows for surface mounting. This IC is typically used with a microcontroller to implement a complete Ethernet solution, requiring software drivers to manage the network communication. Its robust feature set makes it suitable for a wide variety of applications requiring network connectivity.